Shenzhen INVT Electric Co., Ltd. Frequency Inverter-Miniature Converter Goodrive10

Description
Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar products). Features SVPWM control Compact design, less installation space Built-in PID with 16-step speed control Standard potentiometer and external LED keypad Optional C3 filters and C2 filters Natural cooling (single-phase or three-phase220V 0.2-0.75kW) CE requirements certified Applications Packing, Food, Textile, Centrifugal Machinery, Carving Machinery, And Wire Cutting
Description
Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar products). Features SVPWM control Compact design, less installation space Built-in PID with 16-step speed control Standard potentiometer and external LED keypad Optional C3 filters and C2 filters Natural cooling (single-phase or three-phase220V 0.2-0.75kW) CE requirements certified Applications Packing, Food, Textile, Centrifugal Machinery, Carving Machinery, And Wire Cutting

Suppliers

Company
Product
Description
Supplier Links
Frequency Inverter-Miniature Converter - Goodrive10 - Shenzhen INVT Electric Co., Ltd.
Guangming District, China
Frequency Inverter-Miniature Converter
Goodrive10
Frequency Inverter-Miniature Converter Goodrive10
Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar products). Features SVPWM control Compact design, less installation space Built-in PID with 16-step speed control Standard potentiometer and external LED keypad Optional C3 filters and C2 filters Natural cooling (single-phase or three-phase220V 0.2-0.75kW) CE requirements certified Applications Packing, Food, Textile, Centrifugal Machinery, Carving Machinery, And Wire Cutting

Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar products).

Features

  • SVPWM control
  • Compact design, less installation space
  • Built-in PID with 16-step speed control
  • Standard potentiometer and external LED keypad
  • Optional C3 filters and C2 filters
  • Natural cooling (single-phase or three-phase220V 0.2-0.75kW)
  • CE requirements certified

Applications

Packing, Food, Textile, Centrifugal Machinery, Carving Machinery, And Wire Cutting

Supplier's Site

Technical Specifications

  Shenzhen INVT Electric Co., Ltd.
Product Category AC Motor Drives
Product Number Goodrive10
Product Name Frequency Inverter-Miniature Converter
Product Inverter
Setup Control Panel
Configuration Other; Wall Mount
Communication RS485
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

480V, 3-Phase, IP20/UL Type 1 -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
FRENIC-Mini (C2) AC Drive - FRN0020C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Product Speed Controller; Variable Speed; Inverter
Motor / System Induction; Synchronous; Sensorless Vector
Setup Control Panel
View Details
2 suppliers
AC Drive - 7.5 HP - 20AC011A3AYYACC0 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details