Shenzhen INVT Electric Co., Ltd. Frequency Drive-Air Compressor Inverter Goodrive300-01

Description
Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen, the logic control of air compressor system and temperature control of air supply at constant pressure are available. Features Controls and protections through the touch screen and inverter Up to 0.25Hz/150% starting torque (Asychronous motor); 2.5Hz/150% starting torque (Synchronous motor) Dual variable frequency (master variable + fan variable frequency) to ensure the constant pressure, voltage and temperature Intelligent hibernation and wake up control, obvious energy saving effect and reduced equipment loss Visualization control to set the inverter and protection parameters through the touch screen directly and periodic maintenance. Multi-level password protection to avoid unauthorized operation 18.5kW~315kW (Three Phase 400V) Applications Compressor (synchronous and asynchronous)
Description
Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen, the logic control of air compressor system and temperature control of air supply at constant pressure are available. Features Controls and protections through the touch screen and inverter Up to 0.25Hz/150% starting torque (Asychronous motor); 2.5Hz/150% starting torque (Synchronous motor) Dual variable frequency (master variable + fan variable frequency) to ensure the constant pressure, voltage and temperature Intelligent hibernation and wake up control, obvious energy saving effect and reduced equipment loss Visualization control to set the inverter and protection parameters through the touch screen directly and periodic maintenance. Multi-level password protection to avoid unauthorized operation 18.5kW~315kW (Three Phase 400V) Applications Compressor (synchronous and asynchronous)

Suppliers

Company
Product
Description
Supplier Links
Frequency Drive-Air Compressor Inverter - Goodrive300-01 - Shenzhen INVT Electric Co., Ltd.
Guangming District, China
Frequency Drive-Air Compressor Inverter
Goodrive300-01
Frequency Drive-Air Compressor Inverter Goodrive300-01
Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen, the logic control of air compressor system and temperature control of air supply at constant pressure are available. Features Controls and protections through the touch screen and inverter Up to 0.25Hz/150% starting torque (Asychronous motor); 2.5Hz/150% starting torque (Synchronous motor) Dual variable frequency (master variable + fan variable frequency) to ensure the constant pressure, voltage and temperature Intelligent hibernation and wake up control, obvious energy saving effect and reduced equipment loss Visualization control to set the inverter and protection parameters through the touch screen directly and periodic maintenance. Multi-level password protection to avoid unauthorized operation 18.5kW~315kW (Three Phase 400V) Applications Compressor (synchronous and asynchronous)

Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter. After the comprehensive solution of the inverter and touch screen, the logic control of air compressor system and temperature control of air supply at constant pressure are available.

Features

  • Controls and protections through the touch screen and inverter
  • Up to 0.25Hz/150% starting torque (Asychronous motor); 2.5Hz/150%
    starting torque (Synchronous motor)
  • Dual variable frequency (master variable + fan variable frequency)
    to ensure the constant pressure, voltage and temperature
  • Intelligent hibernation and wake up control, obvious energy saving effect
    and reduced equipment loss
  • Visualization control to set the inverter and protection parameters through the touch screen directly and periodic maintenance.
  • Multi-level password protection to avoid unauthorized operation 18.5kW~315kW (Three Phase 400V)

Applications

  • Compressor (synchronous and asynchronous)
Supplier's Site

Technical Specifications

  Shenzhen INVT Electric Co., Ltd.
Product Category AC Motor Drives
Product Number Goodrive300-01
Product Name Frequency Drive-Air Compressor Inverter
Product Inverter
Motor / System Asynchronous, Permanent Magnet Synchronous
Communication MODBUS
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data