Shenzhen INVT Electric Co., Ltd. Drive-Emergency Power Supply Inverter Goodrive300 EPS

Description
Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore power, fire emergency power and the power system of public facilities in subway, airport, hospital and large shopping mall. Mains synchronous phase lock control Track and detect the input voltage via mains synchronous terminal card to keep the output voltage constant with that of the grid. The positive/negative sequence of inverter input power can be checked via function codes. Output phase shift control Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes; Output voltage closed loop feedback control Perform closed loop feedback control on EPS output voltage to improve control precision of output voltage; V/F separation control Can realize V/F separation control to change V/F characteristic curve; Fast output The output frequency can accelerate to the given frequency in an instant; Drive various motors Drive various motors including permanent magnet synchronous motor, high speed spindle motor, direct drive motor and asynchronous motor.
Description
Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore power, fire emergency power and the power system of public facilities in subway, airport, hospital and large shopping mall. Mains synchronous phase lock control Track and detect the input voltage via mains synchronous terminal card to keep the output voltage constant with that of the grid. The positive/negative sequence of inverter input power can be checked via function codes. Output phase shift control Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes; Output voltage closed loop feedback control Perform closed loop feedback control on EPS output voltage to improve control precision of output voltage; V/F separation control Can realize V/F separation control to change V/F characteristic curve; Fast output The output frequency can accelerate to the given frequency in an instant; Drive various motors Drive various motors including permanent magnet synchronous motor, high speed spindle motor, direct drive motor and asynchronous motor.

Suppliers

Company
Product
Description
Supplier Links
Drive-Emergency Power Supply Inverter - Goodrive300 EPS - Shenzhen INVT Electric Co., Ltd.
Guangming District, China
Drive-Emergency Power Supply Inverter
Goodrive300 EPS
Drive-Emergency Power Supply Inverter Goodrive300 EPS
Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore power, fire emergency power and the power system of public facilities in subway, airport, hospital and large shopping mall. Mains synchronous phase lock control Track and detect the input voltage via mains synchronous terminal card to keep the output voltage constant with that of the grid. The positive/negative sequence of inverter input power can be checked via function codes. Output phase shift control Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes; Output voltage closed loop feedback control Perform closed loop feedback control on EPS output voltage to improve control precision of output voltage; V/F separation control Can realize V/F separation control to change V/F characteristic curve; Fast output The output frequency can accelerate to the given frequency in an instant; Drive various motors Drive various motors including permanent magnet synchronous motor, high speed spindle motor, direct drive motor and asynchronous motor.

Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore power, fire emergency power and the power system of public facilities in subway, airport, hospital and large shopping mall.

Mains synchronous phase lock control

Track and detect the input voltage via mains synchronous terminal card to keep the output voltage constant with that of the grid. The positive/negative sequence of inverter input power can be checked via function codes.

Output phase shift control

Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes;

Output voltage closed loop feedback control

Perform closed loop feedback control on EPS output voltage to improve control precision of output voltage;

V/F separation control

Can realize V/F separation control to change V/F characteristic curve;

Fast output

The output frequency can accelerate to the given frequency in an instant;

Drive various motors

Drive various motors including permanent magnet synchronous motor, high speed spindle motor, direct drive motor and asynchronous motor.

Supplier's Site

Technical Specifications

  Shenzhen INVT Electric Co., Ltd.
Product Category AC Motor Drives
Product Number Goodrive300 EPS
Product Name Drive-Emergency Power Supply Inverter
Product Inverter
Configuration Other; Wall / Flange / Floor Mount
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
Servo Drive - SGDS-012A22A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
View Details
480V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details