Shenzhen INVT Electric Co., Ltd. Solar Water Inverter Special for Solar Pump Goodrive100-PV

Description
Goodrive100-PV series are inverters that INVT newly launches specially for solar pumping applications. Compared with existing solar pumping inverters,Goodrive10 0-PV series improve the usability and performance and extend applicable voltage levels and power range. Features Start or sleep automatically only after being connected to solar panel without setting any parameter. Include PV over-voltage protection, PV polarity reverse warning, auto-derating against over-temperature etc, extending product's life. Ensure the solar power tracking efficiency reaches 99%, and keep frequency output stable without any faults and stop even though the solar power is unstable. Models of 2.2kW or less can be configured with the boost module, which can reduce the cost by decreasing the number (Up to 13 Pieces) of solar panel. Implement auto switch or hybrid function between solar input and grid input, achieving 24-hour unattended work. Support GPRS module, which can remotely monitor the inverter by using the APP.
Description
Goodrive100-PV series are inverters that INVT newly launches specially for solar pumping applications. Compared with existing solar pumping inverters,Goodrive10 0-PV series improve the usability and performance and extend applicable voltage levels and power range. Features Start or sleep automatically only after being connected to solar panel without setting any parameter. Include PV over-voltage protection, PV polarity reverse warning, auto-derating against over-temperature etc, extending product's life. Ensure the solar power tracking efficiency reaches 99%, and keep frequency output stable without any faults and stop even though the solar power is unstable. Models of 2.2kW or less can be configured with the boost module, which can reduce the cost by decreasing the number (Up to 13 Pieces) of solar panel. Implement auto switch or hybrid function between solar input and grid input, achieving 24-hour unattended work. Support GPRS module, which can remotely monitor the inverter by using the APP.

Suppliers

Company
Product
Description
Supplier Links
Solar Water Inverter Special for Solar Pump - Goodrive100-PV - Shenzhen INVT Electric Co., Ltd.
Guangming District, China
Solar Water Inverter Special for Solar Pump
Goodrive100-PV
Solar Water Inverter Special for Solar Pump Goodrive100-PV
Goodrive100-PV series are inverters that INVT newly launches specially for solar pumping applications. Compared with existing solar pumping inverters,Goodrive10 0-PV series improve the usability and performance and extend applicable voltage levels and power range. Features Start or sleep automatically only after being connected to solar panel without setting any parameter. Include PV over-voltage protection, PV polarity reverse warning, auto-derating against over-temperature etc, extending product's life. Ensure the solar power tracking efficiency reaches 99%, and keep frequency output stable without any faults and stop even though the solar power is unstable. Models of 2.2kW or less can be configured with the boost module, which can reduce the cost by decreasing the number (Up to 13 Pieces) of solar panel. Implement auto switch or hybrid function between solar input and grid input, achieving 24-hour unattended work. Support GPRS module, which can remotely monitor the inverter by using the APP.

Goodrive100-PV series are inverters that INVT newly launches specially for solar pumping applications. Compared with existing solar pumping inverters,Goodrive100-PV series improve the usability and performance and extend applicable voltage levels and power range.

Features

  1. Start or sleep automatically only after being connected to solar panel without setting any parameter.
  2. Include PV over-voltage protection, PV polarity reverse warning, auto-derating against over-temperature etc, extending product's life.
  3. Ensure the solar power tracking efficiency reaches 99%, and keep frequency output stable without any faults and stop even though the solar power is unstable.
  4. Models of 2.2kW or less can be configured with the boost module, which can reduce the cost by decreasing the number (Up to 13 Pieces) of solar panel.
  5. Implement auto switch or hybrid function between solar input and grid input, achieving 24-hour unattended work.
  6. Support GPRS module, which can remotely monitor the inverter by using the APP.
Supplier's Site

Technical Specifications

  Shenzhen INVT Electric Co., Ltd.
Product Category AC Motor Drives
Product Number Goodrive100-PV
Product Name Solar Water Inverter Special for Solar Pump
Product Inverter
Configuration Other; Wall / Rail / Flange Mlount
Operating Temperature -10 to 50 C (14 to 122 F)
AC Input 220 to 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo Drive - CACR-IR151515FB - Classic Automation LLC
Yaskawa America, Inc. - Drives Division
View Details
AC Drive - 1336S-BRF10-AA-EN-HAP-L6 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Motor Controllers - 193552 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 800 watts
Continuous Current 2 amps
View Details
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System AC Servo
Setup Computer
View Details