Krohn-Hite Corporation Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| PERFORMANCE The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. | |
| Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and... | |
| The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance... |