Krohn-Hite Corporation Wideband Power Amplifier Model 7600M

Description
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion: <0.01% • DC Offset: ±200V • Load Impedance: Reactive and Resistive MODEL 7600M The Models 7600M provide 17 watts of continuous power (34 watts at dc) and 141V rms from dc to 500kHz. The frequency response of the 7600 is ±0.1dB to 10kHz, and the distortion contributed by the amplifier is <0.01% to 5kHz and <0.3% to 100kHz. The voltage gain can be either inverting or non-inverting and has selectable ranges from 0dB-14dB, 0dB-28dB and 0dB-42dB, and is continuously variable between ranges. Other features include: modes of A, A–B and –B, common mode rejection of 80dB, input coupling of ac or dc, dc offset control that is variable from 0V to ±200V; an optional meter package that provides a meter for displaying the heat sink temperature in °C, output peak voltage and average output current.
Description
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion: <0.01% • DC Offset: ±200V • Load Impedance: Reactive and Resistive MODEL 7600M The Models 7600M provide 17 watts of continuous power (34 watts at dc) and 141V rms from dc to 500kHz. The frequency response of the 7600 is ±0.1dB to 10kHz, and the distortion contributed by the amplifier is <0.01% to 5kHz and <0.3% to 100kHz. The voltage gain can be either inverting or non-inverting and has selectable ranges from 0dB-14dB, 0dB-28dB and 0dB-42dB, and is continuously variable between ranges. Other features include: modes of A, A–B and –B, common mode rejection of 80dB, input coupling of ac or dc, dc offset control that is variable from 0V to ±200V; an optional meter package that provides a meter for displaying the heat sink temperature in °C, output peak voltage and average output current.

Suppliers

Company
Product
Description
Supplier Links
Wideband Power Amplifier - Model 7600M - Krohn-Hite Corporation
Brockton, MA, USA
Wideband Power Amplifier
Model 7600M
Wideband Power Amplifier Model 7600M
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion: <0.01% • DC Offset: ±200V • Load Impedance: Reactive and Resistive MODEL 7600M The Models 7600M provide 17 watts of continuous power (34 watts at dc) and 141V rms from dc to 500kHz. The frequency response of the 7600 is ±0.1dB to 10kHz, and the distortion contributed by the amplifier is <0.01% to 5kHz and <0.3% to 100kHz. The voltage gain can be either inverting or non-inverting and has selectable ranges from 0dB-14dB, 0dB-28dB and 0dB-42dB, and is continuously variable between ranges. Other features include: modes of A, A–B and –B, common mode rejection of 80dB, input coupling of ac or dc, dc offset control that is variable from 0V to ±200V; an optional meter package that provides a meter for displaying the heat sink temperature in °C, output peak voltage and average output current.

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more.

Wideband Power Amplifiers

• Output Power: 17 Watts/34Watts

• Output Voltage: 141V/282V rms

• Frequency Range: DC to 1MHz

• Coupling: AC or DC

• Gain: up to 42dB

• Distortion: <0.01%

• DC Offset: ±200V

• Load Impedance: Reactive and Resistive

MODEL 7600M

The Models 7600M provide 17 watts of continuous power (34 watts at dc) and 141V rms from dc to 500kHz. The frequency response of the 7600 is ±0.1dB to 10kHz, and the distortion contributed by the amplifier is <0.01% to 5kHz and <0.3% to 100kHz. The voltage gain can be either inverting or non-inverting and has selectable ranges from 0dB-14dB, 0dB-28dB and 0dB-42dB, and is continuously variable between ranges.

Other features include: modes of A, A–B and –B, common mode rejection of 80dB, input coupling of ac or dc, dc offset control that is variable from 0V to ±200V; an optional meter package that provides a meter for displaying the heat sink temperature in °C, output peak voltage and average output current.

Supplier's Site

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Amplifiers
Product Number Model 7600M
Product Name Wideband Power Amplifier
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Application General Lab & Industrial
Features Yes
Maximum Output 141 +/-volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
Analogue charge amplifier (158000 pC) - 1-CMA158 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Sensor Inputs Charge Input; Piezo electric (charge)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details