Krohn-Hite Corporation 8 Channel Low Noise Differential Preamplifier Model 7008

Description
PERFORMANCE The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a selectable bandwidths of 100Hz, 1kHz (HP), 3kHz, 30kHz, 100kHz and 1MHz (7000 model only). Noise referred to input is 7nV√Hz and common mode rejection is >100dB at 1kHz. Momentary pushbutton switches are provided that control coupling, bandwidth, gain and channel on/off selections. BNC connectors are provided for single-ended and differential input, ac output, and dc output (optional) connections. The Model 7008 eight channel Low Noise Differential Preamplifier offers up to 8 channels of high gain pre-amplification with USB or LAN remote control. APPLICATIONS The Model 7000 and 7008 are very useful for troubleshooting sources of noise, amplifiers, power supplies and various other electronic circuits. They are an excellent tool as a preamp for amplifying low level input signals to oscilloscopes or other devices.
Datasheet
Description
PERFORMANCE The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a selectable bandwidths of 100Hz, 1kHz (HP), 3kHz, 30kHz, 100kHz and 1MHz (7000 model only). Noise referred to input is 7nV√Hz and common mode rejection is >100dB at 1kHz. Momentary pushbutton switches are provided that control coupling, bandwidth, gain and channel on/off selections. BNC connectors are provided for single-ended and differential input, ac output, and dc output (optional) connections. The Model 7008 eight channel Low Noise Differential Preamplifier offers up to 8 channels of high gain pre-amplification with USB or LAN remote control. APPLICATIONS The Model 7000 and 7008 are very useful for troubleshooting sources of noise, amplifiers, power supplies and various other electronic circuits. They are an excellent tool as a preamp for amplifying low level input signals to oscilloscopes or other devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel Low Noise Differential Preamplifier - Model 7008 - Krohn-Hite Corporation
Brockton, MA, USA
8 Channel Low Noise Differential Preamplifier
Model 7008
8 Channel Low Noise Differential Preamplifier Model 7008
PERFORMANCE The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a selectable bandwidths of 100Hz, 1kHz (HP), 3kHz, 30kHz, 100kHz and 1MHz (7000 model only). Noise referred to input is 7nV√Hz and common mode rejection is >100dB at 1kHz. Momentary pushbutton switches are provided that control coupling, bandwidth, gain and channel on/off selections. BNC connectors are provided for single-ended and differential input, ac output, and dc output (optional) connections. The Model 7008 eight channel Low Noise Differential Preamplifier offers up to 8 channels of high gain pre-amplification with USB or LAN remote control. APPLICATIONS The Model 7000 and 7008 are very useful for troubleshooting sources of noise, amplifiers, power supplies and various other electronic circuits. They are an excellent tool as a preamp for amplifying low level input signals to oscilloscopes or other devices.

PERFORMANCE
The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a selectable bandwidths of 100Hz, 1kHz (HP), 3kHz, 30kHz, 100kHz and 1MHz (7000 model only). Noise referred to input is 7nV√Hz and common mode rejection is >100dB at 1kHz. Momentary pushbutton switches are provided that control coupling, bandwidth, gain and channel on/off selections. BNC connectors are provided for single-ended and differential input, ac output, and dc output (optional) connections.

The Model 7008 eight channel Low Noise Differential Preamplifier offers up to 8 channels of high gain pre-amplification with USB or LAN remote control.

APPLICATIONS
The Model 7000 and 7008 are very useful for troubleshooting sources of noise, amplifiers, power supplies and various other electronic circuits. They are an excellent tool as a preamp for amplifying low level input signals to oscilloscopes or other devices.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Amplifiers
Product Number Model 7008
Product Name 8 Channel Low Noise Differential Preamplifier
Form Factor Stand-alone
User Interface Front Panel
Network Options Ethernet (optional feature)
Application General Lab & Industrial
Input Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
QuantumX MX430B Full-bridge Amplifier + catmanAP Software Package - 1-MX430-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Sensor Inputs Strain gauge full/half bridge
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details