Krohn-Hite Corporation Wideband Power Amplifier Model 7500

Description
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifier • DC to 1MHz • Output Power: 75 Watts • Maximum Voltage: 140Vrms, O.C. • Frequency Range: DC to 1MHz • Variable DC Offset: 0V to 200V Peak • Frequency Response: <±0.1dB • Distortion: <0.1% • Voltage Gain: 0dB to 40dB • Short-Circuit Protection DESCRIPTION The Krohn-Hite Model 7500 was the first direct-coupled, wideband amplifier that offered extended output power and voltage capabilities, low distortion, an advanced, all solid state design, and performance features not previously available. The Model 7500 provides more than 75 watts of continuous power (150 watts at dc), and 125Vrms from dc to 100kHz. Frequency response of the 7500 is typically flat to within 0.05dB over most of its range. In addition, the 7500 typically contributes <0.05% of total harmonic distortion, at full power output, up to 10kHz. The voltage gain of the 7500 is non-inverting, and can be selected for either 20dB (10) or 40dB (100) of fixed gain, or continuously adjustable from 0dB to 40dB. The 7500 also provides either direct (dc) or capacitive (ac) input coupling
Description
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifier • DC to 1MHz • Output Power: 75 Watts • Maximum Voltage: 140Vrms, O.C. • Frequency Range: DC to 1MHz • Variable DC Offset: 0V to 200V Peak • Frequency Response: <±0.1dB • Distortion: <0.1% • Voltage Gain: 0dB to 40dB • Short-Circuit Protection DESCRIPTION The Krohn-Hite Model 7500 was the first direct-coupled, wideband amplifier that offered extended output power and voltage capabilities, low distortion, an advanced, all solid state design, and performance features not previously available. The Model 7500 provides more than 75 watts of continuous power (150 watts at dc), and 125Vrms from dc to 100kHz. Frequency response of the 7500 is typically flat to within 0.05dB over most of its range. In addition, the 7500 typically contributes <0.05% of total harmonic distortion, at full power output, up to 10kHz. The voltage gain of the 7500 is non-inverting, and can be selected for either 20dB (10) or 40dB (100) of fixed gain, or continuously adjustable from 0dB to 40dB. The 7500 also provides either direct (dc) or capacitive (ac) input coupling

Suppliers

Company
Product
Description
Supplier Links
Wideband Power Amplifier - Model 7500 - Krohn-Hite Corporation
Brockton, MA, USA
Wideband Power Amplifier
Model 7500
Wideband Power Amplifier Model 7500
Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifier • DC to 1MHz • Output Power: 75 Watts • Maximum Voltage: 140Vrms, O.C. • Frequency Range: DC to 1MHz • Variable DC Offset: 0V to 200V Peak • Frequency Response: <±0.1dB • Distortion: <0.1% • Voltage Gain: 0dB to 40dB • Short-Circuit Protection DESCRIPTION The Krohn-Hite Model 7500 was the first direct-coupled, wideband amplifier that offered extended output power and voltage capabilities, low distortion, an advanced, all solid state design, and performance features not previously available. The Model 7500 provides more than 75 watts of continuous power (150 watts at dc), and 125Vrms from dc to 100kHz. Frequency response of the 7500 is typically flat to within 0.05dB over most of its range. In addition, the 7500 typically contributes <0.05% of total harmonic distortion, at full power output, up to 10kHz. The voltage gain of the 7500 is non-inverting, and can be selected for either 20dB (10) or 40dB (100) of fixed gain, or continuously adjustable from 0dB to 40dB. The 7500 also provides either direct (dc) or capacitive (ac) input coupling

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more.

Wideband Power Amplifier

• DC to 1MHz

• Output Power: 75 Watts

• Maximum Voltage: 140Vrms, O.C.

• Frequency Range: DC to 1MHz

• Variable DC Offset: 0V to 200V Peak

• Frequency Response: <±0.1dB

• Distortion: <0.1%

• Voltage Gain: 0dB to 40dB

• Short-Circuit Protection

DESCRIPTION

The Krohn-Hite Model 7500 was the first direct-coupled, wideband amplifier that offered extended output power and voltage capabilities, low distortion, an advanced, all solid state design, and performance features not previously available.

The Model 7500 provides more than 75 watts of continuous power (150 watts at dc), and 125Vrms from dc to 100kHz. Frequency response of the 7500 is typically flat to within 0.05dB over most of its range. In addition, the 7500 typically contributes <0.05% of total harmonic distortion, at full power output, up to 10kHz. The voltage gain of the 7500 is non-inverting, and can be selected for either 20dB (10) or 40dB (100) of fixed gain, or continuously adjustable from 0dB to 40dB. The 7500 also provides either direct (dc) or capacitive (ac) input coupling

Supplier's Site

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Amplifiers
Product Number Model 7500
Product Name Wideband Power Amplifier
Form Factor Rack Mount (optional feature); Stand-alone
User Interface None
Application General Lab & Industrial
Features Yes
Maximum Output 125 +/-volts
Unlock Full Specs
to access all available technical data

Similar Products

QuantumX 2‑channel High-Precision Full-bridge Amplifier - 1-MX238B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Sensor Inputs Strain gauge full/half bridge
View Details
SCM7B22 Isolated Bipolar Voltage Output Module - SCM7B22-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Input Channels 1 #
View Details
E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). - E747V - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details