Krohn-Hite Corporation Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data... | |
| Our Model PCS-2/B is a current-to-voltage calibrator or transconductance amplifier. The current output of the PCS-2B is directly proportional to the input voltages from a high accuracy AC or DC... | |
| The Model 3210C is a 100A calibrator and is an accurate voltage to current amplifier or transconductance amplifier. The current output is directly proportional to the input voltages from a... |