Thyracont Vacuum Instruments GmbH Digital Compact Vacuum Meter / Data Logger VD83

Description
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas correction factors for correct pressure readings High battery life due to clocked measurement The sensor is well protected against condensing solvents Pressure units: mbar, Torr, hPa Battery conserving auto-off mode or continuous operation Typical Applications Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams
Description
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas correction factors for correct pressure readings High battery life due to clocked measurement The sensor is well protected against condensing solvents Pressure units: mbar, Torr, hPa Battery conserving auto-off mode or continuous operation Typical Applications Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams

Suppliers

Company
Product
Description
Supplier Links
Digital Compact Vacuum Meter / Data Logger - VD83 - Thyracont Vacuum Instruments GmbH
Passau, Germany
Digital Compact Vacuum Meter / Data Logger
VD83
Digital Compact Vacuum Meter / Data Logger VD83
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas correction factors for correct pressure readings High battery life due to clocked measurement The sensor is well protected against condensing solvents Pressure units: mbar, Torr, hPa Battery conserving auto-off mode or continuous operation Typical Applications Check and setup of vacuum appliances Diagnosis and service of vacuum pumps Coating plants Evaporators Leak tests and monitoring of vacuum insulations Speed vacs Recording and plotting of pump down diagrams

Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr

VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements).
The VD83 can be operated with battery or external power supply making it ideal for either portable or stationary applications.

Benefits

  • Temperature compensated, metal sealed Pirani sensor with durable helix filament
  • High accuracy, excellent repeatability
  • Min/Max memory: Storage and display of high and low values
  • Gas correction factors for correct pressure readings
  • High battery life due to clocked measurement
  • The sensor is well protected against condensing solvents
  • Pressure units: mbar, Torr, hPa
  • Battery conserving auto-off mode or continuous operation

Typical Applications

  • Check and setup of vacuum appliances
  • Diagnosis and service of vacuum pumps
  • Coating plants
  • Evaporators
  • Leak tests and monitoring of vacuum insulations
  • Speed vacs
  • Recording and plotting of pump down diagrams
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Data Acquisition Systems and Instruments
Product Number VD83
Product Name Digital Compact Vacuum Meter / Data Logger
Form Factor Stand-alone
Unlock Full Specs
to access all available technical data