Define Instruments 16 Channel Datalogger with SD Card Zen Datalogger

Description
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources Easy DAQ and onboard data logging Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can physically take your data with you or route it to other hardware. Data visualization and graphing helps you understand your data If logging data is vital to your application then you'll know that interpreting that data is just as vital. The Zen Datalogger gives you a simple way (via WorkBench software) to plot graphs and visualize your data for a better understanding of your results. “We've had a Define data logger in operation for more than a year now and it has been running flawlessly since the day of commissioning.” Columbus Steel Enjoy the flexibility of universal inputs Like its predecessor (ZEN-16) the Zen Datalogger accepts TC, RTD, mA, mV, V, Frequency and Counter and shares many of its capabilities. This means you can reduce the number of separate instruments you need for your application, keeping things simple for maintenance and troubleshooting. 16 isolated channels 4 digital inputs, 2 analog ouputs, 2 relay outputs RS232/RS485 and RS422/R485 Ethernet Modbus HMI interface Expansion option to ZEN-RIO
Datasheet
Description
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources Easy DAQ and onboard data logging Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can physically take your data with you or route it to other hardware. Data visualization and graphing helps you understand your data If logging data is vital to your application then you'll know that interpreting that data is just as vital. The Zen Datalogger gives you a simple way (via WorkBench software) to plot graphs and visualize your data for a better understanding of your results. “We've had a Define data logger in operation for more than a year now and it has been running flawlessly since the day of commissioning.” Columbus Steel Enjoy the flexibility of universal inputs Like its predecessor (ZEN-16) the Zen Datalogger accepts TC, RTD, mA, mV, V, Frequency and Counter and shares many of its capabilities. This means you can reduce the number of separate instruments you need for your application, keeping things simple for maintenance and troubleshooting. 16 isolated channels 4 digital inputs, 2 analog ouputs, 2 relay outputs RS232/RS485 and RS422/R485 Ethernet Modbus HMI interface Expansion option to ZEN-RIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Channel Datalogger with SD Card - Zen Datalogger - Define Instruments
Dallas, TX, USA
16 Channel Datalogger with SD Card
Zen Datalogger
16 Channel Datalogger with SD Card Zen Datalogger
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources Easy DAQ and onboard data logging Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can physically take your data with you or route it to other hardware. Data visualization and graphing helps you understand your data If logging data is vital to your application then you'll know that interpreting that data is just as vital. The Zen Datalogger gives you a simple way (via WorkBench software) to plot graphs and visualize your data for a better understanding of your results. “We've had a Define data logger in operation for more than a year now and it has been running flawlessly since the day of commissioning.” Columbus Steel Enjoy the flexibility of universal inputs Like its predecessor (ZEN-16) the Zen Datalogger accepts TC, RTD, mA, mV, V, Frequency and Counter and shares many of its capabilities. This means you can reduce the number of separate instruments you need for your application, keeping things simple for maintenance and troubleshooting. 16 isolated channels 4 digital inputs, 2 analog ouputs, 2 relay outputs RS232/RS485 and RS422/R485 Ethernet Modbus HMI interface Expansion option to ZEN-RIO

What it does:
Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources

Easy DAQ and onboard data logging

Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can physically take your data with you or route it to other hardware.

Data visualization and graphing helps you understand your data

If logging data is vital to your application then you'll know that interpreting that data is just as vital. The Zen Datalogger gives you a simple way (via WorkBench software) to plot graphs and visualize your data for a better understanding of your results.

“We've had a Define data logger in operation for more than a year now and it has been running flawlessly since the day of commissioning.” Columbus Steel

Enjoy the flexibility of universal inputs

Like its predecessor (ZEN-16) the Zen Datalogger accepts TC, RTD, mA, mV, V, Frequency and Counter and shares many of its capabilities. This means you can reduce the number of separate instruments you need for your application, keeping things simple for maintenance and troubleshooting.

  • 16 isolated channels
  • 4 digital inputs, 2 analog ouputs, 2 relay outputs
  • RS232/RS485 and RS422/R485
  • Ethernet Modbus
  • HMI interface
  • Expansion option to ZEN-RIO
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Data Acquisition
Product Number Zen Datalogger
Product Name 16 Channel Datalogger with SD Card
Data Acquisition Datalogger; Input Module
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Current Output; Relay Output
Host Connection RS232/422/485; USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details