DOD Technologies Inc. Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
3-Day Mineral Acid Leak Test Badge, 25 per pack 3.5"H x 1.75W. No Control Window.
FOUR-GAS DETECTOR with 2-YEAR RUN TIME Gas Detection Made Simple No charging ever! No calibration necessary! (Can be calibrated if required) Reliably test for hydrogen sulfide (H2S), carbon...
The GX-3R Is The World's Smallest & Lightest 4-Gas Monitor! OSHA defines the breathing zone as a ten inch radius around the worker’s nose and mouth, and requires that worker...
The GX-3R Pro Is The World's Smallest & Lightest 5-Gas Monitor! The GX-3R Pro is the world’s smallest 5-gas monitor weighing only 4.58 ounces and fits in the palm of...
The GX-6000 6 Gas, Sample Draw Gas Monitor With PID, IR & Super Toxic Sensor! The GX-6000 is a game changer. This powerful hand-held instrument is capable of simultaneously monitoring...
Battery life for months instead of hours! Day in, day out, your workers have to charge their portable multi gas detectors so they can keep testing for the presence of...
ChemLogic® Replacement Cassettes for the ChemLogic® CLPx Portable Gas Detector. Detection ranges vary by gas. Review the CLPx Datasheet in the Downloads section below for detectable gas limits.
CLPx Desiccant Filter with Fittings [2-700-014]
For use with ChemLogic CL1 systems, the filter media disc prevents dirt and dust from entering or traveling up the sample port. This lowers the risk for false readings and...
For use with Phosgene badges.
Grease cartridges (pack of 10) for the Cosmos SDM-72
Hydrazine Badges are the most cost-effective way to detect N2H4 & MMH. Dosimeter badges have been a trusted form of gas detection for years. These badges are worn by individuals...
Hydrazine/MMH Dose Estimator [D2753-0210]
Hydrogen Sulfide (H2S) may desensitize and render the body unconscious in no time at high concentrations, therefore, reliable personal monitoring equipment is crucial. The ARA Personal H2...
Individuals need personal protection in hazardous areas at all times without adding extra bulky equipment, and the GP-03 can provide that kind of protection at an affordable price. The GP-03...
Phosgene 6-Day Dose Estimator [1-200-211]
Phosgene Badges are the most cost-effective way to detect COCl2. Dosimeter badges have been a trusted form of gas detection for years. These badges are worn by individuals and change...
Replacement cassettes for legacy CM4 Four-Point Toxic Gas Monitoring Systems (manufactured by HON, and previously Zellwegger) - with signature ChemLogic quality and reliability. Cassettes are available in 120-day, 90-day and...
Replacement cassettes for legacy System16 sequential 16-point toxic gas monitoring system (manufactured by Zellwegger) - with signature ChemLogic quality and reliability. Cassettes are available in 90-day and 30-day versions: 90-Day...
Replacement cassettes for legacy Vertex 72-point Toxic Gas Monitoring Systems (manufactured by HON, and previously Zellwegger) - with signature ChemLogic quality and reliability. Cassettes are available in 120-day, 90-day and...
Replacement ChemLogic® Cassettes for the ChemLogic® CL96 system.
Replacement ChemLogic® Cassettes for the Vision® 8 system.
Replacement ChemLogic® colorimetric cassettes for ChemLogic® Revive™ CL4R systems.
Replacement ChemLogic® colorimetric tape cassettes for ChemLogic® CL1 and ChemLogic® CL2 systems.
Replacement ChemLogic® colorimetric tape cassettes for ChemLogic® CL8 and ChemLogic® CL4 systems.
Replacement filter for the probe on the PS-7 Single-Point Electrochemical Detector.
Replacement pack of 20 test strips for use in the IsoSense MDI or TDI (Isocyante) Kit. Specially designed for personal exposure evaluations, area surveys, and emergency response. Detects both TDI...
SKU# D096-2951-1
SKU# D096-2951-3
SKU# D096-2951-6
TDI & MDI Badges are the most cost-effective way to detect Toluene Diisocyanate and Methylene Diphenyl Diisocyanate. Dosimeter badges have been a trusted form of gas detection for years. These...
TDI Badges are the most cost-effective way to detect Toluene Diisocyanate. Dosimeter badges have been a trusted form of gas detection for years. These badges are worn by individuals and...
The 04 Series single gas monitor is designed to operate for many years with field replaceable sensors and filters. The 04 Series can be operated continuously for up to 9,000...
The Acid Scrubber Filter is used in acidic gas detection applications to ensure accurate readings while filtering out dust and debris. For use with ChemLogic CL1/CL2, CL4/CL8, CL4R, V8, CL96...
The ARA200 single gas detector is an economical personal detector with 24 months of continuous operation. This wearable detector contains only one button for simplified operation, alerting workers when gases...
The ARA300 single gas detector is an economical personal detector with 24 months of continuous operation. This wearable detector contains only one button for simplified operation, alerting workers when gases...
The ARA400 single gas detector is an economical personal detector with 24 months of continuous operation. This wearable detector contains only one button for simplified operation, alerting workers when gases...
The Blackline Safety G7x system uses integrated satellite and cellular connectivity to wirelessly link employees and lone workers to real people, while automating data analytics and compliance reporting. Should a...
The cGas Carbon Dioxide Detector Analog Transmitter is a low maintenance gas monitoring device designed for use in non-explosion rated, commercial applications that require continuous monitoring of CO2.
The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations...
The cGas Detector is a digital, one or two channel gas detection transmitter that offers greater flexibility at a lower cost with customized sensor combinations and specialized options for adding...
The ChemLogic® CL1 Single-Point Detector provides continuous monitoring and quick response to low-level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection. The system utilizes...
The ChemLogic® CL2 Dual-Point Detector provides continuous monitoring and quick response to low level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection. The system...
The ChemLogic® CL96 96-Point Gas Detector provides continuous gas monitoring and faster response times than any multipoint TGMS. It is the standard of interference-free, low-maintenance colorimetric gas detection. The system...
The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and...
The ChemLogic® Revive™ CL4R is a technologically-adva nced colorimetric fixed gas detector. The system is designed to directly upgrade and replace a four-point legacy monitor, with the ability to also...
The CL4 highlights our series of flagship ChemLogic® systems for multipoint, colorimetric low-level gas detection. This robust system provides continuous detection of toxic and corrosive target gases - at up...
The CL8 highlights our series of flagship ChemLogic® systems for multipoint, colorimetric low-level gas detection. This robust system provides continuous detection of toxic and corrosive target gases - at up...
The Data Logger Software is a utility that enables users to receive/delete log data from XP-3300/XP-3000II Series Gas Detectors using Windows PC and Bluetooth and edit/save the log data on...
The Data Logger Software is a utility that enables users to receive/delete log data from XP-7 and XP-7II Series Gas Detectors using Windows PC, and edit/save the log data on...
The DOD64 FTIR Gas Detector (DTGS) offers a unique solution to today’s environmental monitoring needs. This system is able to monitor and specify virtually any gas, chemical, or odor in...
The Dosimeter Badges indicate the presence of toxic gases by means of a highly specific chemical color reaction in which the amount of color produced is directly proportional to the...
The durable and robust XP-3380 II provides portable oxygen detection for environmental safety and spot check applications. Its easy-to-operate, large digital interface - with improved menu and measurement navigation -...
The EC20x Gas Detector Cabinet is the next generation of our multipoint cabinet system. It offers the convenience of electrochemical and flammable gas monitoring, with the sample distance of a...
The end of line particulate filter prevents dirt and dust from entering or traveling up the sample line. This lowers the risk for false readings and additional optics cleaning procedures.
The end-of-line particulate filter prevents dirt and dust from entering or traveling up the sample line. This lowers the risk of false readings and additional optics cleaning procedures. This filter...
The filter housing for teflon membranes allows for quick filter changes by unscrewing the two ends and swapping out the teflon center. Used primarily in corrosive gas detection, this filter...
The Gastron G-Finder™ Universal B1 Explosion-Proof Gas Detector features: One to 3 channels of target gas detection including flammable, toxic gases, and oxygen Explosion-proof gas detector that can simultaneously feature...
The GIR-3000 Explosion-Proof Infrared Gas Detector from Gastron provides continuous detection of CO2, CO, N2O and Hydrocarbon gases (LNG, LPG, CH4, C4H10) in explosion hazardous areas. Users can modify detector...
The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the...
The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need...
The GTD-5000 Gas Detector uses reliable sensor technology to detect many key toxic, ambient and flammable gases in a plant. The GTD-5000 monitors points up to 100 feet away while...
The GTD-5100FN Explosion-Proof Infrared Gas Detector utilizes fast, accurate NDIR technology for continuous gas leak monitoring in potentially explosive atmospheres (both indoors and outdoors). Features include: · Built-in explosion-proof structure,...
The IsoSense MDI Detection Kit is a portable, economical sampling kit ideal for measuring vapor and aerosol levels of isocyanate compounds down to 1 ppb. It is specially designed for...
The IsoSense TDI Detection Kit is a portable and economical sampling device ideal for measuring vapor and aerosol levels of isocyanate compounds down to 1 ppb. Specially designed for personal...
The Leakmate Handheld SF6 leak detector is a great device for mobile SF6 leak detection. In practical use, it has a detection threshold of 1 x 10E-6 mbar l/s, which...
The Mercury Vapor Indicator (MVI) is a revolutionary instrument accurately detecting hazardous mercury vapors in just 3 seconds. The instrument’s unique advantage is its dual beam UV absorption technology and...
The Portable Odor Level Indicator sniffs various odors and odor components. This handheld provides quick system checks of air purifier and deodorization equipment. It also measures factory exhausts, and helps...
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of...
The versatile PS-8 Single Point Gas Detector monitors a wide range of toxic and combustible gases, as well as oxygen depletion. This reliable system employs electrochemical, hot-wire and galvanic detection...
The VISION® 120 from DOD Technologies marks the expansion of the revolutionary VISION series known for being the world’s first color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing/speci...
The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family,...
The world’s first 4G-connected integrated man down alarm equipped with a five gas monitor. In the event of an emergency, the G7c wirelessly connects your team members with live monitoring...
The XA-4000II personal four-gas detector is a wearable hazardous gas detector. It is worn within the breathing zone to detect four of the most common industrial gas hazards (CH4-CO-H2S-O2), keeping...
The XP-702IIIS-A UL Handheld Combustible Gas Leak Detector is smaller, lighter and capable of detecting two combustible gases (switchable) at as little as 10ppm (30 ppm for refrigerant). The extractive...
The XP-703D handheld toxic gas detector is considered the standard for locating leaking gas cylinders right off the delivery truck. The device provides auto-zeroing, a long battery life, and a...
The XPS-7II Portable Electrochemical Gas Detector offers reliable, calibrated gas detection to meet a wide range of applications. Detect various toxic gases using simple 'plug-and-play' sensors that allow you to...
This robust fixed Continuous VOC Gas Detector is ideal for use in manufacturing and process industries where VOCs are typically present. This device’s photoionization technology has a selectable detection range...
Titan 2 offers a world-leading solution for the detection of benzene, capable of gas speciation and accurately detecting benzene down to as low as 0.02 ppm (20 ppb) and as...