DOD Technologies Inc. TITAN 2 Continuous Benzene Detector

Description
Titan 2 offers a world-leading solution for the detection of benzene, capable of gas speciation and accurately detecting benzene down to as low as 0.02 ppm (20 ppb) and as high as 20 ppm within a span of 60 seconds. Titan 2 is designed to sample airbourne hazards for the safety of your workforce on site. It can also be used to assess the performance of purification or vapour recovery systems/units (VRU). This device incorporates the NEW MinIPID T2 10.0 eV which offers improved sensitivity, reliability and overall performance. The unique sampling method eliminates interfering gases such as toluene, xylene and methane providing you with accurate benzene concentration readings you can rely on. Titan 2 is cerified for use in ATEX zoned locations and environments, additionally, the enclosure is IP65 rated which provides protection against dust and water ingress. This allows the detection module to remain operational even in challenging conditions or areas with high levels of dust and humidity. Key Features: NEW MiniPID T2 10.0 eV Sensor - Unique to Titan 2, MiniPID T2 10.0 eV delivers the results that you can rely on Low Detection Limit - Can detect benzene down to 0.02 parts per million (20 parts per billion) IP65 Ingress Protection - Protection against a range of atmospheric conditions Interchangeable Service Module - The service module can be removed and replaced as a remotely serviceable plug and play cartridge - 4-20 mA and RS485 Modbus (ASCII or RTU) Communication Options - 4-20 mA and RS485 capabilities allow you to connect to your own control system Piezo Electric Micro Pump - The piezo electric micro pump combines silent operation with millisecond response and high precision
Request a Quote
Description
Titan 2 offers a world-leading solution for the detection of benzene, capable of gas speciation and accurately detecting benzene down to as low as 0.02 ppm (20 ppb) and as high as 20 ppm within a span of 60 seconds. Titan 2 is designed to sample airbourne hazards for the safety of your workforce on site. It can also be used to assess the performance of purification or vapour recovery systems/units (VRU). This device incorporates the NEW MinIPID T2 10.0 eV which offers improved sensitivity, reliability and overall performance. The unique sampling method eliminates interfering gases such as toluene, xylene and methane providing you with accurate benzene concentration readings you can rely on. Titan 2 is cerified for use in ATEX zoned locations and environments, additionally, the enclosure is IP65 rated which provides protection against dust and water ingress. This allows the detection module to remain operational even in challenging conditions or areas with high levels of dust and humidity. Key Features: NEW MiniPID T2 10.0 eV Sensor - Unique to Titan 2, MiniPID T2 10.0 eV delivers the results that you can rely on Low Detection Limit - Can detect benzene down to 0.02 parts per million (20 parts per billion) IP65 Ingress Protection - Protection against a range of atmospheric conditions Interchangeable Service Module - The service module can be removed and replaced as a remotely serviceable plug and play cartridge - 4-20 mA and RS485 Modbus (ASCII or RTU) Communication Options - 4-20 mA and RS485 capabilities allow you to connect to your own control system Piezo Electric Micro Pump - The piezo electric micro pump combines silent operation with millisecond response and high precision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TITAN 2 Continuous Benzene Detector -  - DOD Technologies Inc.
Cary, IL, United States
TITAN 2 Continuous Benzene Detector
TITAN 2 Continuous Benzene Detector
Titan 2 offers a world-leading solution for the detection of benzene, capable of gas speciation and accurately detecting benzene down to as low as 0.02 ppm (20 ppb) and as high as 20 ppm within a span of 60 seconds. Titan 2 is designed to sample airbourne hazards for the safety of your workforce on site. It can also be used to assess the performance of purification or vapour recovery systems/units (VRU). This device incorporates the NEW MinIPID T2 10.0 eV which offers improved sensitivity, reliability and overall performance. The unique sampling method eliminates interfering gases such as toluene, xylene and methane providing you with accurate benzene concentration readings you can rely on. Titan 2 is cerified for use in ATEX zoned locations and environments, additionally, the enclosure is IP65 rated which provides protection against dust and water ingress. This allows the detection module to remain operational even in challenging conditions or areas with high levels of dust and humidity. Key Features: NEW MiniPID T2 10.0 eV Sensor - Unique to Titan 2, MiniPID T2 10.0 eV delivers the results that you can rely on Low Detection Limit - Can detect benzene down to 0.02 parts per million (20 parts per billion) IP65 Ingress Protection - Protection against a range of atmospheric conditions Interchangeable Service Module - The service module can be removed and replaced as a remotely serviceable plug and play cartridge - 4-20 mA and RS485 Modbus (ASCII or RTU) Communication Options - 4-20 mA and RS485 capabilities allow you to connect to your own control system Piezo Electric Micro Pump - The piezo electric micro pump combines silent operation with millisecond response and high precision

Titan 2 offers a world-leading solution for the detection of benzene, capable of gas speciation and accurately detecting benzene down to as low as 0.02 ppm (20 ppb) and as high as 20 ppm within a span of 60 seconds. Titan 2 is designed to sample airbourne hazards for the safety of your workforce on site. It can also be used to assess the performance of purification or vapour recovery systems/units (VRU).

This device incorporates the NEW MinIPID T2 10.0 eV which offers improved sensitivity, reliability and overall performance. The unique sampling method eliminates interfering gases such as toluene, xylene and methane providing you with accurate benzene concentration readings you can rely on.

Titan 2 is cerified for use in ATEX zoned locations and environments, additionally, the enclosure is IP65 rated which provides protection against dust and water ingress. This allows the detection module to remain operational even in challenging conditions or areas with high levels of dust and humidity.

Key Features:

  • NEW MiniPID T2 10.0 eV Sensor - Unique to Titan 2, MiniPID T2 10.0 eV delivers the results that you can rely on
  • Low Detection Limit - Can detect benzene down to 0.02 parts per million (20 parts per billion)
  • IP65 Ingress Protection - Protection against a range of atmospheric conditions
  • Interchangeable Service Module - The service module can be removed and replaced as a remotely serviceable plug and play cartridge -
  • 4-20 mA and RS485 Modbus (ASCII or RTU) Communication Options - 4-20 mA and RS485 capabilities allow you to connect to your own control system
  • Piezo Electric Micro Pump - The piezo electric micro pump combines silent operation with millisecond response and high precision
Supplier's Site

Technical Specifications

  DOD Technologies Inc.
Product Category Gas Instruments
Product Name TITAN 2 Continuous Benzene Detector
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Instrument Type Detector
Mounting Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Data Logger Software for XP-3300 Gas Detectors -  - DOD Technologies Inc.
Specs
Features Intrinsically Safe
Instrument Type Detector
Mounting Type Portable
View Details
XP-702IIIS Handheld Combustible Gas Detector -  - DOD Technologies Inc.
Specs
Gas Types Combustible
Display Digital
Features Audible or Visual Alarms
View Details
ChemLogic Revive CL4R Replacement Cassettes -  - DOD Technologies Inc.
Specs
Sensor Technology Colorimetric
View Details
Chloroformate Estimator [1-200-221] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details