DOD Technologies Inc. GTD-2000Tx Explosion Proof Toxic Gas Detector

Description
The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the unit. This enables one-man, non-intrusive operation and reduces maintenance time and costs. This unit can be easily configured into existing installs with other manufacturer detectors and comes equipped with analog and digital protocols. Features include: · Continuous detection of toxic gases and oxygen in explosion hazardous area with flame proof structure · Self diagnosis function with built-in Microprocessor · Excellent selectivity by adapting detection principle only for toxic gases & oxygen · Superior performance for detecting toxic gases below TLV · Multi functions and high quality with low cost of ownership · Built-in back light LCD or OLED display · Easy configuration of monitoring system by HART communication · Auto calibration and program setting with a magnet bar · 4-20mA (Current source or Sink) output signal · Calibration and maintenance by one individual · With the alarm unit (GTL-100): - Normal - Green LED - Alarm - Red LED, Buzzer(95 dB) - Trouble - Yellow LED GTD-2000TX housings are aluminum (standard) with an option to upgrade to stainless steel. Please click here for replacement sensors only. Contact us for additional target gas availability.
Request a Quote
Description
The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the unit. This enables one-man, non-intrusive operation and reduces maintenance time and costs. This unit can be easily configured into existing installs with other manufacturer detectors and comes equipped with analog and digital protocols. Features include: · Continuous detection of toxic gases and oxygen in explosion hazardous area with flame proof structure · Self diagnosis function with built-in Microprocessor · Excellent selectivity by adapting detection principle only for toxic gases & oxygen · Superior performance for detecting toxic gases below TLV · Multi functions and high quality with low cost of ownership · Built-in back light LCD or OLED display · Easy configuration of monitoring system by HART communication · Auto calibration and program setting with a magnet bar · 4-20mA (Current source or Sink) output signal · Calibration and maintenance by one individual · With the alarm unit (GTL-100): - Normal - Green LED - Alarm - Red LED, Buzzer(95 dB) - Trouble - Yellow LED GTD-2000TX housings are aluminum (standard) with an option to upgrade to stainless steel. Please click here for replacement sensors only. Contact us for additional target gas availability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GTD-2000Tx Explosion Proof Toxic Gas Detector -  - DOD Technologies Inc.
Cary, IL, United States
GTD-2000Tx Explosion Proof Toxic Gas Detector
GTD-2000Tx Explosion Proof Toxic Gas Detector
The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the unit. This enables one-man, non-intrusive operation and reduces maintenance time and costs. This unit can be easily configured into existing installs with other manufacturer detectors and comes equipped with analog and digital protocols. Features include: · Continuous detection of toxic gases and oxygen in explosion hazardous area with flame proof structure · Self diagnosis function with built-in Microprocessor · Excellent selectivity by adapting detection principle only for toxic gases & oxygen · Superior performance for detecting toxic gases below TLV · Multi functions and high quality with low cost of ownership · Built-in back light LCD or OLED display · Easy configuration of monitoring system by HART communication · Auto calibration and program setting with a magnet bar · 4-20mA (Current source or Sink) output signal · Calibration and maintenance by one individual · With the alarm unit (GTL-100): - Normal - Green LED - Alarm - Red LED, Buzzer(95 dB) - Trouble - Yellow LED GTD-2000TX housings are aluminum (standard) with an option to upgrade to stainless steel. Please click here for replacement sensors only. Contact us for additional target gas availability.

The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the unit. This enables one-man, non-intrusive operation and reduces maintenance time and costs. This unit can be easily configured into existing installs with other manufacturer detectors and comes equipped with analog and digital protocols.

Features include:

· Continuous detection of toxic gases and oxygen in explosion hazardous area with flame proof structure
· Self diagnosis function with built-in Microprocessor
· Excellent selectivity by adapting detection principle only for toxic gases & oxygen
· Superior performance for detecting toxic gases below TLV
· Multi functions and high quality with low cost of ownership
· Built-in back light LCD or OLED display
· Easy configuration of monitoring system by HART communication
· Auto calibration and program setting with a magnet bar
· 4-20mA (Current source or Sink) output signal
· Calibration and maintenance by one individual
· With the alarm unit (GTL-100):
- Normal - Green LED
- Alarm - Red LED, Buzzer(95 dB)
- Trouble - Yellow LED

GTD-2000TX housings are aluminum (standard) with an option to upgrade to stainless steel. Please click here for replacement sensors only. Contact us for additional target gas availability.

Supplier's Site

Technical Specifications

  DOD Technologies Inc.
Product Category Gas Instruments
Product Name GTD-2000Tx Explosion Proof Toxic Gas Detector
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Instrument Type Detector
Mounting Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SDM-72 Grease Steel Dust Meter -  - DOD Technologies Inc.
Specs
Display Digital
Mounting Type Portable
Operating Temperature 0 to 104 F (-18 to 40 C)
View Details
XP-3380 Handheld Oxygen Detector -  - DOD Technologies Inc.
Specs
Measurement Type %Volume
Gas Types O2
Display Digital
View Details
GX-3R Pro Five-Gas Portable Monitor -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Display Digital
Features Intrinsically Safe
View Details
GX-3R Four-Gas Confined Space Monitor -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Gas Types Combustible
Display Digital
View Details