DOD Technologies Inc. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Replacement sensors for the XPS-7 and XPS-7II series. | |
| The ESH-A Remote Sensor offers flexible location monitoring of combustible gases or PID TVOCs in non-hazardous, non-explosion rated, commercial and light industrial applications. It communicates with the device it is... | |
| The PS-7/PS-8 sensor stocker holds up to 9 sensors. The stocker keeps the cells charged and ready-to-go as soon as you need them. Runs on 24V of power and plugs... | |
| The XPS-7II sensor stocker holds up to 9 sensors. The stocker keeps the cells charged and ready-to-go as soon as you need them. Runs on 12V of power and plugs... | |
| These replaceable plug-in sensors are compatible with New Cosmos PS-7 and PS-8 single-point gas detectors. |