The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit. This enables single-person, non-intrusive operation and reduces maintenance time and costs. This unit comes equipped with analog and digital protocols and can easily be configured into existing installs, even with other manufacturer detectors.
Features include:
· Continuous detection of flammable gases in explosion-hazardous areas, with flameproof structure
· Self-diagnosis function with built-in microprocessor
· Detect gas from low-to-high concentrations using various detection principles
· Quality, stable and proven gas detection for the extent of the service life
· Built-in, backlit LCD or OLED display
· Easy monitoring configuration with HART communication
· Auto calibration and program setting with a magnet bar
· 4-20mA (current source or sink) output signal
· Calibration and maintenance by one individual
· With the alarm unit (GTL-100):
- Normal : Green LED
- Alarm : Red LED, Buzzer(95 dB)
- Trouble : Yellow LED
GTD-2000EX housings are aluminum (standard) with an option to upgrade to stainless steel. Please click here for replacement sensors only.
Flammables Gases:
| DOD Technologies Inc. | |
|---|---|
| Product Category | Gas Instruments |
| Product Name | GTD-2000Ex Explosion Proof Combustible Gas Detector |
| Gas Types | Combustible |
| Display | Digital |
| Features | Audible or Visual Alarms; Data Logger; Intrinsically Safe |
| Instrument Type | Detector |