Compur Monitors, Inc. Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
A PET orifice protects the color reagent from poisoning, UV radiation, splash water, and corrosive gases. Thus it can be used for 5 days even in rough industrial environment.
Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads...
Infrared gas detection theory of operation Some gases absorb light at a certain wavelength (colour). This absorption band is specific to the gas. The rate of the absorption depends not...
Monitoring the environment for explosive gases most of the time you would be looking for hydrocarbons. It is a characteristic of hydrocarbons that they have a number of C -...
PIDs (Photo â€" Ionisation â€" Detectors) detect VOCs (Volatile Organic Compounds) in the ppm range, which other sensor types are unable to monitor, like solvents and fuels. A PID sensor...
System Reliability by Automatic Self Check Today’s monitoring requirements demand a high degree of reliability and fault-free performance. The Statox system incorporates an automatic self check routine every 24 hours.
The Compur phosgene dosimeter badge is a reliable and very specific method to measure the phosgene exposure in phosgene producing and processing units. For a measurement the multiple- use Badge...
The daily functional test with the gas generator makes sure that no instrument failure caused by abuse or wear and tear will go unnoticed. To perform a test it is...
This new version of the field proven Statox 501 IR for combustible gases operates as a 4 â€" 20 mA transmitter. It can be connected directly to a recording device,...
With decades of outstanding performance, this latest version of the Monitox is the best yet. The Monitox plus provides unmatched performance and value. It shows the actual gas concentration on...
You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2,...