Compur Monitors, Inc. Trouble- free wall - or pipe mounting

Description
You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2 The Statox 505 new 4 â€" 20 mA Transmitter for toxic gases and oxygen features everything that a new gas detection instrument generation needs: State of the Art components (hardware and software), smart sensor technology, “heartbeat†sensor control and complete system diagnostics on board. What makes the Statox 505 so reliable? In process monitoring, the status of plant components in case of a failure is becoming more and more a critical issue. The standards DIN EN 61508 as well as the product standard DIN EN 50402 are powerful tools to calculate the probability of a failure on demand. The Statox 505 complies with all of the requirements of these standards. It obtained the safety integrity level SIL 2. This provides a reliable database for the user to calculate the safety standard of his plant. If the Statox 505 is operated as a SIL 2 component, a so called “proof test†in certain time intervals is mandatory. All OK All important parameters such as sensor „heartbeat“, signal output, calibration, zero, sensitivity, temperature, sensor memory, amplifier, CPU, power supply etc. are continuously monitored for proper function. In case of a failure, an alarm will be triggered. Thus the system cannot fail without the error being noticed. A green LED signalizes the system status. The display and the controls are located at the inside of the housing and well protected from the elements. Minimum time and work in the field The sensors of the Statox 505 are plug and play technology. Each sensor has a F-RAM on board which communicates all relevant parameters to the sensor head: gas, measuring range, last calibration, ex works calibration, response time etc. The sensors can easily be calibrated in the shop. For the user this means that he never ever will have to do calibration work in the harsh elements (wind, rain, cold, heat). No more lugging heavy test equipment and gas cylinders into the field. All the user has to do in the field, is plug the sensor back in. To do that, you don`t even need a tool! While the sensor is getting calibrated in the shop, the sensor cartridge stays in place and protects the sensor head from dust and rain. Trouble- free wall - or pipe mounting The Statox 505 comes with a mounting plate for either wall - or pipe mounting. No need to open the sensor head for plant installation. Technical Data
Description
You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2 The Statox 505 new 4 â€" 20 mA Transmitter for toxic gases and oxygen features everything that a new gas detection instrument generation needs: State of the Art components (hardware and software), smart sensor technology, “heartbeat†sensor control and complete system diagnostics on board. What makes the Statox 505 so reliable? In process monitoring, the status of plant components in case of a failure is becoming more and more a critical issue. The standards DIN EN 61508 as well as the product standard DIN EN 50402 are powerful tools to calculate the probability of a failure on demand. The Statox 505 complies with all of the requirements of these standards. It obtained the safety integrity level SIL 2. This provides a reliable database for the user to calculate the safety standard of his plant. If the Statox 505 is operated as a SIL 2 component, a so called “proof test†in certain time intervals is mandatory. All OK All important parameters such as sensor „heartbeat“, signal output, calibration, zero, sensitivity, temperature, sensor memory, amplifier, CPU, power supply etc. are continuously monitored for proper function. In case of a failure, an alarm will be triggered. Thus the system cannot fail without the error being noticed. A green LED signalizes the system status. The display and the controls are located at the inside of the housing and well protected from the elements. Minimum time and work in the field The sensors of the Statox 505 are plug and play technology. Each sensor has a F-RAM on board which communicates all relevant parameters to the sensor head: gas, measuring range, last calibration, ex works calibration, response time etc. The sensors can easily be calibrated in the shop. For the user this means that he never ever will have to do calibration work in the harsh elements (wind, rain, cold, heat). No more lugging heavy test equipment and gas cylinders into the field. All the user has to do in the field, is plug the sensor back in. To do that, you don`t even need a tool! While the sensor is getting calibrated in the shop, the sensor cartridge stays in place and protects the sensor head from dust and rain. Trouble- free wall - or pipe mounting The Statox 505 comes with a mounting plate for either wall - or pipe mounting. No need to open the sensor head for plant installation. Technical Data

Suppliers

Company
Product
Description
Supplier Links
You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2 The Statox 505 new 4 â€" 20 mA Transmitter for toxic gases and oxygen features everything that a new gas detection instrument generation needs: State of the Art components (hardware and software), smart sensor technology, “heartbeat†sensor control and complete system diagnostics on board. What makes the Statox 505 so reliable? In process monitoring, the status of plant components in case of a failure is becoming more and more a critical issue. The standards DIN EN 61508 as well as the product standard DIN EN 50402 are powerful tools to calculate the probability of a failure on demand. The Statox 505 complies with all of the requirements of these standards. It obtained the safety integrity level SIL 2. This provides a reliable database for the user to calculate the safety standard of his plant. If the Statox 505 is operated as a SIL 2 component, a so called “proof test†in certain time intervals is mandatory. All OK All important parameters such as sensor „heartbeat“, signal output, calibration, zero, sensitivity, temperature, sensor memory, amplifier, CPU, power supply etc. are continuously monitored for proper function. In case of a failure, an alarm will be triggered. Thus the system cannot fail without the error being noticed. A green LED signalizes the system status. The display and the controls are located at the inside of the housing and well protected from the elements. Minimum time and work in the field The sensors of the Statox 505 are plug and play technology. Each sensor has a F-RAM on board which communicates all relevant parameters to the sensor head: gas, measuring range, last calibration, ex works calibration, response time etc. The sensors can easily be calibrated in the shop. For the user this means that he never ever will have to do calibration work in the harsh elements (wind, rain, cold, heat). No more lugging heavy test equipment and gas cylinders into the field. All the user has to do in the field, is plug the sensor back in. To do that, you don`t even need a tool! While the sensor is getting calibrated in the shop, the sensor cartridge stays in place and protects the sensor head from dust and rain. Trouble- free wall - or pipe mounting The Statox 505 comes with a mounting plate for either wall - or pipe mounting. No need to open the sensor head for plant installation. Technical Data

You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard
Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2
The Statox 505 new 4 â€" 20 mA Transmitter for toxic gases and oxygen features everything that a new gas detection instrument generation needs: State of the Art components (hardware and software), smart sensor technology, “heartbeat†sensor control and complete system diagnostics on board.
What makes the Statox 505 so reliable?
In process monitoring, the status of plant components in case of a failure is becoming more and more a critical issue. The standards DIN EN 61508 as well as the product standard DIN EN 50402 are powerful tools to calculate the probability of a failure on demand. The Statox 505 complies with all of the requirements of these standards. It obtained the safety integrity level SIL 2. This provides a reliable database for the user to calculate the safety standard of his plant. If the Statox 505 is operated as a SIL 2 component, a so called “proof test†in certain time intervals is mandatory.
All OK
All important parameters such as sensor „heartbeat“, signal output, calibration, zero, sensitivity, temperature, sensor memory, amplifier, CPU, power supply etc. are continuously monitored for proper function. In case of a failure, an alarm will be triggered. Thus the system cannot fail without the error being noticed. A green LED signalizes the system status. The display and the controls are located at the inside of the housing and well protected from the elements.
Minimum time and work in the field
The sensors of the Statox 505 are plug and play technology. Each sensor has a F-RAM on board which communicates all relevant parameters to the sensor head: gas, measuring range, last calibration, ex works calibration, response time etc.
The sensors can easily be calibrated in the shop. For the user this means that he never ever will have to do calibration work in the harsh elements (wind, rain, cold, heat). No more lugging heavy test equipment and gas cylinders into the field. All the user has to do in the field, is plug the sensor back in. To do that, you don`t even need a tool! While the sensor is getting calibrated in the shop, the sensor cartridge stays in place and protects the sensor head from dust and rain.
Trouble- free wall - or pipe mounting
The Statox 505 comes with a mounting plate for either wall - or pipe mounting. No need to open the sensor head for plant installation.
Technical Data

Supplier's Site

Technical Specifications

  Compur Monitors, Inc.
Product Category Gas Instruments
Product Number Trouble- free wall - or pipe mounting
Application Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details