Compur Monitors, Inc. Sensor head

Description
Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2 and system failure (115 / 230 V AC / 2 A). An analog output for recorder or process control systems is also included. Measured values are displayed on a 4 digit LED-display. It is easy to program or calibrate the new 501 controller! Just follow the menu! If sensor heads are to be installed in division 1 areas, they can be connected via intrinsically safe repeaters. 24 V power supply as well as the signals for the common alarm module are transmitted via bus from one controller to the next. All terminals are easily accessible from the front. Field proven sensors for reliable gas detection Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA transmitters and have an integrated concentration display. Combustible gases can detected with a variety of catalytic beads (pellistors) or infrared technology. The sensor heads are certified and can be connected directly to the controller even if they are to be used in classified areas. The controller can supply and operate different designs of catalytic sensors. With so many possibilities, the system can easily be tailored to suit your individual application needs. Easy maintenance saves time and money Maintenance of the 4 â€" 20 mA transmitters is very easy. A one-man calibration or replacement of the sensors can be done without further precautions, even in classified areas. Accessories A range of wall-mount cabinets for a maximum of 5, 8 or 32 controllers as well as a 19â€-carrier, ensure an easy professional installation. Sensor head Messbereich Ambient temperature
Description
Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2 and system failure (115 / 230 V AC / 2 A). An analog output for recorder or process control systems is also included. Measured values are displayed on a 4 digit LED-display. It is easy to program or calibrate the new 501 controller! Just follow the menu! If sensor heads are to be installed in division 1 areas, they can be connected via intrinsically safe repeaters. 24 V power supply as well as the signals for the common alarm module are transmitted via bus from one controller to the next. All terminals are easily accessible from the front. Field proven sensors for reliable gas detection Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA transmitters and have an integrated concentration display. Combustible gases can detected with a variety of catalytic beads (pellistors) or infrared technology. The sensor heads are certified and can be connected directly to the controller even if they are to be used in classified areas. The controller can supply and operate different designs of catalytic sensors. With so many possibilities, the system can easily be tailored to suit your individual application needs. Easy maintenance saves time and money Maintenance of the 4 â€" 20 mA transmitters is very easy. A one-man calibration or replacement of the sensors can be done without further precautions, even in classified areas. Accessories A range of wall-mount cabinets for a maximum of 5, 8 or 32 controllers as well as a 19â€-carrier, ensure an easy professional installation. Sensor head Messbereich Ambient temperature

Suppliers

Company
Product
Description
Supplier Links
Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2 and system failure (115 / 230 V AC / 2 A). An analog output for recorder or process control systems is also included. Measured values are displayed on a 4 digit LED-display. It is easy to program or calibrate the new 501 controller! Just follow the menu! If sensor heads are to be installed in division 1 areas, they can be connected via intrinsically safe repeaters. 24 V power supply as well as the signals for the common alarm module are transmitted via bus from one controller to the next. All terminals are easily accessible from the front. Field proven sensors for reliable gas detection Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA transmitters and have an integrated concentration display. Combustible gases can detected with a variety of catalytic beads (pellistors) or infrared technology. The sensor heads are certified and can be connected directly to the controller even if they are to be used in classified areas. The controller can supply and operate different designs of catalytic sensors. With so many possibilities, the system can easily be tailored to suit your individual application needs. Easy maintenance saves time and money Maintenance of the 4 â€" 20 mA transmitters is very easy. A one-man calibration or replacement of the sensors can be done without further precautions, even in classified areas. Accessories A range of wall-mount cabinets for a maximum of 5, 8 or 32 controllers as well as a 19â€-carrier, ensure an easy professional installation. Sensor head Messbereich Ambient temperature

Easy to install and easy to use
The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2 and system failure (115 / 230 V AC / 2 A). An analog output for recorder or process control systems is also included.
Measured values are displayed on a 4 digit LED-display. It is easy to program or calibrate the new 501 controller! Just follow the menu!
If sensor heads are to be installed in division 1 areas, they can be connected via intrinsically safe repeaters.
24 V power supply as well as the signals for the common alarm module are transmitted via bus from one controller to the next. All terminals are easily accessible from the front.
Field proven sensors for reliable gas detection
Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA transmitters and have an integrated concentration display.
Combustible gases can detected with a variety of catalytic beads (pellistors) or infrared technology. The sensor heads are certified and can be connected directly to the controller even if they are to be used in classified areas. The controller can supply and operate different designs of catalytic sensors. With so many possibilities, the system can easily be tailored to suit your individual application needs.
Easy maintenance saves time and money
Maintenance of the 4 â€" 20 mA transmitters is very easy. A one-man calibration or replacement of the sensors can be done without further precautions, even in classified areas.
Accessories
A range of wall-mount cabinets for a maximum of 5, 8 or 32 controllers as well as a
19â€-carrier, ensure an easy professional installation.
Sensor head
Messbereich Ambient
temperature

Supplier's Site
Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2 and system failure (115 / 230 V AC / 2 A). An analog output for recorder or process control systems is also included. Measured values are displayed on a 4 digit LED-display. It is easy to program or calibrate the new 501 controller! Just follow the menu! If sensor heads are to be installed in division 1 areas, they can be connected via intrinsically safe repeaters. 24 V power supply as well as the signals for the common alarm module are transmitted via bus from one controller to the next. All terminals are easily accessible from the front. Field proven sensors for reliable gas detection Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA transmitters and have an integrated concentration display. Combustible gases can detected with a variety of catalytic beads (pellistors) or infrared technology. The sensor heads are certified and can be connected directly to the controller even if they are to be used in classified areas. The controller can supply and operate different designs of catalytic sensors. With so many possibilities, the system can easily be tailored to suit your individual application needs. Easy maintenance saves time and money Maintenance of the 4 â€" 20 mA transmitters is very easy. A one-man calibration or replacement of the sensors can be done without further precautions, even in classified areas. Accessories A range of wall-mount cabinets for a maximum of 5, 8 or 32 controllers as well as a 19â€-carrier, ensure an easy professional installation. Sensor head Messbereich Ambient temperature

Easy to install and easy to use
The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2 and system failure (115 / 230 V AC / 2 A). An analog output for recorder or process control systems is also included.
Measured values are displayed on a 4 digit LED-display. It is easy to program or calibrate the new 501 controller! Just follow the menu!
If sensor heads are to be installed in division 1 areas, they can be connected via intrinsically safe repeaters.
24 V power supply as well as the signals for the common alarm module are transmitted via bus from one controller to the next. All terminals are easily accessible from the front.
Field proven sensors for reliable gas detection
Compur manufactures electrochemical sensors for the detection of oxygen deficiency and toxic gases. These sensors generate an electrical current proportional to the actual gas concentration. The sensor remote heads are designed as intrinsically safe certified 4 - 20 mA transmitters and have an integrated concentration display.
Combustible gases can detected with a variety of catalytic beads (pellistors) or infrared technology. The sensor heads are certified and can be connected directly to the controller even if they are to be used in classified areas. The controller can supply and operate different designs of catalytic sensors. With so many possibilities, the system can easily be tailored to suit your individual application needs.
Easy maintenance saves time and money
Maintenance of the 4 â€" 20 mA transmitters is very easy. A one-man calibration or replacement of the sensors can be done without further precautions, even in classified areas.
Accessories
A range of wall-mount cabinets for a maximum of 5, 8 or 32 controllers as well as a
19â€-carrier, ensure an easy professional installation.
Sensor head
Messbereich Ambient
temperature

Supplier's Site

Technical Specifications

  Compur Monitors, Inc. Compur Monitors, Inc.
Product Category Gas Instruments Gas Instruments
Product Number Sensor head Sensor head
Application Confined Space Entry Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® DS MPO Dual Gas Sensor - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Data Logger Software for XP-3300 Gas Detectors -  - DOD Technologies Inc.
Specs
Features Intrinsically Safe
Instrument Type Detector
Mounting Type Portable
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details