Compur Monitors, Inc. Statox 501 PID - the Allrounder

Description
PIDs (Photo â€" Ionisation â€" Detectors) detect VOCs (Volatile Organic Compounds) in the ppm range, which other sensor types are unable to monitor, like solvents and fuels. A PID sensor uses high energy ultra violet light radiation to break gas molecules into radicals, which are discharged while passing a condenser. The discharge current increases proportional to the number of molecules, i. e. the gas concentration. The standard Statox 501 PID will detect all substances with a ionization energy below 10,6 eV PIDs are normally calibrated with Isobutene. Other gases will be detected with different sensitivity. These so - called response factors must be multiplied with the displayed concentration when adjusting span. Compur Monitors will adjust your Statox 501 PID individually to your application ex works. A magnetic pin gives access to simple parameter setting and calibration menu. A multi - color LED signalises the status of the system. The Statox 501 PID voltage output signal is similar the the signal of a catalytic sensor. The Statox 501 control module displays the measured value and provides an analog output and 3 powerful relay outputs for alarm devices or pcs.
Description
PIDs (Photo â€" Ionisation â€" Detectors) detect VOCs (Volatile Organic Compounds) in the ppm range, which other sensor types are unable to monitor, like solvents and fuels. A PID sensor uses high energy ultra violet light radiation to break gas molecules into radicals, which are discharged while passing a condenser. The discharge current increases proportional to the number of molecules, i. e. the gas concentration. The standard Statox 501 PID will detect all substances with a ionization energy below 10,6 eV PIDs are normally calibrated with Isobutene. Other gases will be detected with different sensitivity. These so - called response factors must be multiplied with the displayed concentration when adjusting span. Compur Monitors will adjust your Statox 501 PID individually to your application ex works. A magnetic pin gives access to simple parameter setting and calibration menu. A multi - color LED signalises the status of the system. The Statox 501 PID voltage output signal is similar the the signal of a catalytic sensor. The Statox 501 control module displays the measured value and provides an analog output and 3 powerful relay outputs for alarm devices or pcs.

Suppliers

Company
Product
Description
Supplier Links
PIDs (Photo â€" Ionisation â€" Detectors) detect VOCs (Volatile Organic Compounds) in the ppm range, which other sensor types are unable to monitor, like solvents and fuels. A PID sensor uses high energy ultra violet light radiation to break gas molecules into radicals, which are discharged while passing a condenser. The discharge current increases proportional to the number of molecules, i. e. the gas concentration. The standard Statox 501 PID will detect all substances with a ionization energy below 10,6 eV PIDs are normally calibrated with Isobutene. Other gases will be detected with different sensitivity. These so - called response factors must be multiplied with the displayed concentration when adjusting span. Compur Monitors will adjust your Statox 501 PID individually to your application ex works. A magnetic pin gives access to simple parameter setting and calibration menu. A multi - color LED signalises the status of the system. The Statox 501 PID voltage output signal is similar the the signal of a catalytic sensor. The Statox 501 control module displays the measured value and provides an analog output and 3 powerful relay outputs for alarm devices or pcs.

PIDs (Photo â€" Ionisation â€" Detectors) detect VOCs (Volatile Organic Compounds) in the ppm range, which other sensor types are unable to monitor, like solvents and fuels.
A PID sensor uses high energy ultra violet light radiation to break gas molecules into radicals, which are discharged while passing a condenser. The discharge current increases proportional to the number of molecules, i. e. the gas concentration. The standard Statox 501 PID will detect all substances with a ionization energy below 10,6 eV
PIDs are normally calibrated with Isobutene. Other gases will be detected with different sensitivity. These so - called response factors must be multiplied with the displayed concentration when adjusting span. Compur Monitors will adjust your Statox 501 PID individually to your application ex works.
A magnetic pin gives access to simple parameter setting and calibration menu. A multi - color LED signalises the status of the system.
The Statox 501 PID voltage output signal is similar the the signal of a catalytic sensor. The Statox 501 control module displays the measured value and provides an analog output and 3 powerful relay outputs for alarm devices or pcs.

Supplier's Site

Technical Specifications

  Compur Monitors, Inc.
Product Category Gas Instruments
Product Number Statox 501 PID - the Allrounder
Application Confined Space Entry
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Controller Unit - 9010/9020 - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible
View Details