CITEL SURGE PROTECTION Datasheets for RF Surge Suppressors
RF surge suppressors are RF equipment protectors with a form factor of a coaxial connector.
RF Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Citel’s CNP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors... | |
| Citel’s CXF Series is a hybrid surge arrestor designed for use in low frequency RF applications from 3 to 500MHz. The protection circuit utilizes gas discharge tubes (GDT) and metal... | |
| Citel’s CXP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors... | |
| Citel’s P8AX Series is a ultra low capacitance gas discharge tube (GDT) based surge arrestor designed for use in high frequency RF applications up to 4 GHz. The P8AX protects... | |
| Citel’s P8AX-6G Series is a ultra low capacitance gas discharge tube (GDT) based surge arrestor designed for use in high frequency RF applications up to 6.0 GHz. The P8AX protects... | |
| Citel’s PRC Series is a Quarter Wave Stub (QWS) surge arrestor designed for specific frequency bands. The PRC does not utilize any active components and allows only the specified frequency... |