CITEL SURGE PROTECTION Datasheets for Gas Discharge Tubes (GDT)
Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more
| Product Name | Notes |
|---|---|
| 2-Electrode Gas Discharge Tube Surge Arrester - 12 mm 650 V to 1,600 V Applications High Energy Direct Lightning Strikes Ungrounded Metal Conductors Neutral to Ground Protection >15ka 10/350us | |
| 2-Electrode Gas Discharge Tube Surge Arrester - 16 mm 650 V to 1,000 V Applications High Energy Direct Lightning Strikes Ungrounded Metal Conductors Neutral to Ground Protection 40ka 10/350us | |
| 2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm 65 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive IEC 68-2-20 (Solderability)... | |
| 2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm 90 V to 2,500 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive | |
| 2-Electrode Miniature Gas Discharge Tube Surge Arrester - 4.4mm - BA4 5 mm - BA Square Electrodes Available (Suffix SQ & SQ4) 90 V to 600 V Compliances UL497B -... | |
| 3-Electrode Miniature Gas Discharge Tube Surge Arrester - 5 mm 90 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive |