CITEL SURGE PROTECTION Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| Characteristics, - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total - Hybrid TOV circuit provides immunity during high line conditions - No leakage current design increases life expectancy... | |
| Characteristics, - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total - UL1449 Nominal Discharge Current (In) 20kA (All models) - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models)... | |
| CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E... | |
| CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with... | |
| CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect... | |
| CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with... | |
| CITEL model DS40G is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The module is used only in the Neutral (N) to Ground (PE)... | |
| CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all... | |
| CITEL model DUC is a three phase din rail mount filter that is listed to UL1283. These sine wave tracking devices compliment AC Surge Protective Devices (SPDs) and will help... | |
| DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must... | |
| DS50PVS/G is a DC Surge Protection Device (SPD) for medium risk DC power applications up to 1200Vdc. The DS50PVS/G provides protection against the direct and indirect effects of lightning and... | |
| DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and... | |
| DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and... | |
| The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of... | |
| The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed... | |
| Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449... | |
| UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 300 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition... | |
| UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 600 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition... | |
| UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 750 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition... |