CITEL SURGE PROTECTION Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| B180, B280 & B480 series wall mountable surge protectors have been designed to protect your sensitive telephone, datacom and instrumentation equipment against harmful lightning surges and electrical transients. | |
| Characteristics, - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total - Hybrid TOV circuit provides immunity during high line conditions - No leakage current design increases life expectancy... | |
| Characteristics, - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total - UL1449 Nominal Discharge Current (In) 20kA (All models) - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models)... | |
| Citel DLA/DLA2 series DIN Rail mountable surge protectors have been designed to protect your sensitive telephone, datacom and instrumentation equipment against harmful lightning surges and electrical transients. | |
| CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E... | |
| CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with... | |
| CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect... | |
| CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with... | |
| CITEL model DS40G is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The module is used only in the Neutral (N) to Ground (PE)... | |
| CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all... | |
| CITEL model DUC is a three phase din rail mount filter that is listed to UL1283. These sine wave tracking devices compliment AC Surge Protective Devices (SPDs) and will help... | |
| Citel’s CNP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors... | |
| Citel’s CXF Series is a hybrid surge arrestor designed for use in low frequency RF applications from 3 to 500MHz. The protection circuit utilizes gas discharge tubes (GDT) and metal... | |
| Citel’s CXP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors... | |
| Citel’s P8AX Series is a ultra low capacitance gas discharge tube (GDT) based surge arrestor designed for use in high frequency RF applications up to 4 GHz. The P8AX protects... | |
| Citel’s P8AX-6G Series is a ultra low capacitance gas discharge tube (GDT) based surge arrestor designed for use in high frequency RF applications up to 6.0 GHz. The P8AX protects... | |
| Citel’s PRC Series is a Quarter Wave Stub (QWS) surge arrestor designed for specific frequency bands. The PRC does not utilize any active components and allows only the specified frequency... | |
| CITEL's DLC series is a compact, stackable din rail surge protector designed to protect your sensitive PLC I/O signals in addition to telephone, datacom & other instrumentation equipment from harmful... | |
| CITEL's IS-CSL series is a rugged din rail surge protector designed to protect your sensitive PLC I/O signals & other instrumentation equipment from harmful lightning surges and electrical transients in... | |
| Designed to protect Power-Over-Ethernet (POE) (Mode B) network devices with transmission speeds up to 100BaseT. All eight pins are protected by a carefully designed circuit that isolates data from ethernet... | |
| DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must... | |
| DS50PVS/G is a DC Surge Protection Device (SPD) for medium risk DC power applications up to 1200Vdc. The DS50PVS/G provides protection against the direct and indirect effects of lightning and... | |
| DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and... | |
| DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and... | |
| The DS2x0-xxDC surge protector is designed to protect equipment connected to DC power supply (or AC) against lightning surges. These devices are based on high energy varistors (MOV) matched with... | |
| The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of... | |
| The E280 concept is based on the use of plug-in modules to protect telecom and data lines. The E280 line covers all multi-line telephone (PBX) and data installation configurations: there... | |
| The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed... | |
| The PCH Series protects 12, 24, and 48 port,19” rack mounted protection units that feature 110 punchdown to RJ45 connectors. This series feature CAT6 performance for today’s high speed data... | |
| The RAK series of Rack Mount and Wall Mount Standoff protectors will ensure the reliable operation of networked equipment connected to 10/100/1000BASE T Ethernet, PoE, Cable, CCTV, RS422, RS232, ISDN,... | |
| These surge protector units are designed to protect a single-phase input and are recommended for mounting on a board or in a utility box. This series lets you choose a... | |
| Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449... | |
| UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 300 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition... | |
| UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 600 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition... | |
| UL Type 1 Surge Protection Device (SPD) Real Time Diagnostics Optional Intergrated Discount Itotal 8/20us: 750 kA Itotal 10/350us: 50 kA Pluggable module for each mode UL 1449 4th Edition... |