POSITAL B.V. Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
Page:
1
10
20
30
36
37
38
39
40
41
42
43
44
45
46
47
48
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1130
| Product Name | Notes |
|---|---|
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 11 mm (0.43") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 31.75 mm (1 1/4") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38 mm (1.49") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38.1 mm (1 1/2") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 40 mm (1.57") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 41.28 mm (1 5/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 42 mm (1.65") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 44.45 mm (1 3/4") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 12 mm (0.47") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 14 mm (0.55") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 19.05 mm (3/4") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 20 mm (0.79") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 22.2 mm (7/8") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class. | |
| POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 25.4 mm (1") shaft and IP64 / IP65 protection class. |
| << Prev | Next >> |