POSITAL B.V. Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46 47 50 60 70 80 90 100 150 200 250 300 350 400 500 1000 1130
Product Name Notes
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 14 mm (0.55") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 15 mm (0.59") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (B), ø 8 mm (0.31") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 31.75 mm (1 1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 38 mm (1.49") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 38.1 mm (1 1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 40 mm (1.57") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 41.28 mm (1 5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 42 mm (1.65") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 44.45 mm (1 3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 19.05 mm (3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 20 mm (0.79") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 22.2 mm (7/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 25.4 mm (1") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 31.75 mm (1 1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38 mm (1.49") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38.1 mm (1 1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 40 mm (1.57") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 41.28 mm (1 5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 42 mm (1.65") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 44.45 mm (1 3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 19.05 mm (3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 20 mm (0.79") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 22.2 mm (7/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 25.4 mm (1") shaft and IP64 / IP65 protection class.

<< Prev Next >>