POSITAL B.V. absolute-encoders OCD-P1A1B-0010-B100-PRP

Description
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-P1A1B-0010-B100-PRP - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-P1A1B-0010-B100-PRP
absolute-encoders OCD-P1A1B-0010-B100-PRP
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-P1A1B-0010-B100-PRP
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Binary
Output Signal Parallel; Bit Parallel preset
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E46M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-E65Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-V1BJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details