POSITAL B.V. absolute-encoders OCD-EIC1B-0013-S10S-PRM

Description
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - OCD-EIC1B-0013-S10S-PRM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
OCD-EIC1B-0013-S10S-PRM
absolute-encoders OCD-EIC1B-0013-S10S-PRM
POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: Profinet interface, Synchro, ø 58 mm (S), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number OCD-EIC1B-0013-S10S-PRM
Product Name absolute-encoders
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-E5RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F78M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0815-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E65M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details