Schaltbau GmbH Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Switchgear for rolling stock The switches of series SD, SE, SDE and SCO have a modular design and can be used for the function disconnect, earthing, disconnect and earthing as... | |
| BFH Series timetable holders are designed for fixing timetables and other printed documents on driver’s desks of locomotives or traction units. The clamping yokes can be unscrewed and mounted in... | |
| Features Variants: 2× 8-pole Gigabit Ethernet module, shell orange 1× 8-pole Gigabit Ethernet module + 16 signal contacts, shell yellow 1× 8-pole Gigabit Ethernet module, shell green Shells: The shells... | |
| Modular design of LV charging connectors extended For companies which maintain their own lift truck fleet, battery management is crucial in sustaining truck uptime in their distribution centres. Thanks to... | |
| PDD-100 Tragbares Bedienpult für fahrerlose U-Bahnzüge | |
| Single terminal bolts of Schaltbau are easily incorporated in devices for the purpose of electrical termination. They are designed for currents and voltages applicable to materials handling and rail vehicle... | |
| The connector complies with the requirements of UIC 558 VE (until 1994: UIC 568VE). It connects lines used for remote control of lights and doors or for public address systems... | |
| The equipment is designed for all UIC voltages, from 1 kV AC up to 3 kV DC. The equipment usually is built in behind a door und connected to that... | |
| With the CP series Schaltbau is introducing once more an innovative concept to the switchgear market. The arc-handling is done exclusively by permanent-magnetic blowout. This patented technology ensures fully bi-directional... |