Nortek, Inc. Bath Fan 80RDB

Description
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE STEEL GRILL MATERIAL ROUND DUCT SHAPE PAINTED WHITE GRILL FINISH INCLUDES BLOWER, RADIATION DAMPER, GRILLE COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 80RDB - Nortek, Inc.
Providence, RI, USA
Bath Fan
80RDB
Bath Fan 80RDB
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE STEEL GRILL MATERIAL ROUND DUCT SHAPE PAINTED WHITE GRILL FINISH INCLUDES BLOWER, RADIATION DAMPER, GRILLE COLOR WHITE
  • CEILING TYPE
  • 8 INCH L X 10 INCH W X 3 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 0.5 AMPERE CURRENT RATING
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE
  • STEEL GRILL MATERIAL
  • ROUND DUCT SHAPE
  • PAINTED WHITE GRILL FINISH
  • INCLUDES BLOWER, RADIATION DAMPER, GRILLE
  • COLOR WHITE
Supplier's Site Datasheet
Bath Fan - 80RDB - Nortek, Inc.
Providence, RI, USA
Bath Fan
80RDB
Bath Fan 80RDB
CEILING TYPE 8 INCH L X 10 INCH W X 3 INCH H SIZE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 0.5 AMPERE CURRENT RATING 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 2.5 SONES SOUND LEVEL 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE STEEL GRILL MATERIAL ROUND DUCT SHAPE PAINTED WHITE GRILL FINISH INCLUDES BLOWER, RADIATION DAMPER, GRILLE COLOR WHITE
  • CEILING TYPE
  • 8 INCH L X 10 INCH W X 3 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 0.5 AMPERE CURRENT RATING
  • 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 2.5 SONES SOUND LEVEL
  • 9-1/2 INCH L X 11-5/8 INCH W GRILL SIZE
  • STEEL GRILL MATERIAL
  • ROUND DUCT SHAPE
  • PAINTED WHITE GRILL FINISH
  • INCLUDES BLOWER, RADIATION DAMPER, GRILLE
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 80RDB
Product Name Bath Fan
Sones Rating 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 791LEDM - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - 668RP - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - LPN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 744FL - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details