Fountyl Technologies Pte. Ltd. Datasheets for Wafer Chucks
Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic.
Wafer Chucks: Learn more
| Product Name | Notes |
|---|---|
| Electrostatic chuck has the function of normal use in vacuum atmosphere, and plays the role of holding and temperature control of wafer in high vacuum plasma or special gas environment,... | |
| Porous ceramic chuck is also called microporous ceramic chuck, which means that a uniform solid or vacuum body is produced through a special nano powder manufacturing process, and a large... | |
| Ring groove chuck (groove chuck) is a commonly used industrial chuck in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. Usually made of silicon... | |
| Silicon carbide chuck (also called wafer clamping), is industrial chuck commonly used in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. It is usually... |