Fountyl Technologies Pte. Ltd. Datasheets for Specialty Ceramics
Specialty ceramics include nitrides, borides, carbon, zirconia, rare earth oxide (REO) materials and silicides as well as other specialized non-metallic compounds.
Specialty Ceramics: Learn more
| Product Name | Notes |
|---|---|
| AISiC is a composite material, with high specific strength and specific stiffness, low thermal expansion coefficient, low density, high micro yield strength, good dimensional stability, thermal conductivity, wear resistance, fatigue... | |
| Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous... | |
| Main Characteristics: High Mechanical Strength Good Wear and Heat Resistance. Main Applications: Wear-resistant, heat-resistant parts, such as sand mill accessories. Zirconia (ZrO2) is the material with the highest mechanical strength... | |
| Main Characteristics: High Thermal Conductivity, Excellent Thermal Shocking Resistance, Excellent resistance to plasma erosion. Main Applications: Heat Dissipating Parts, corrosion resistant parts. Aluminum nitride (AlN) is a material with high... | |
| Silicon Nitride Ceramic is a ceramic material composed of silicon nitride (Si3N4) that has excellent physical, chemical, and mechanical properties and is therefore widely used in various of fields. Main... |