Fountyl Technologies Pte. Ltd. Datasheets for Silicon Carbide and Silicon Carbide Ceramics

Silicon carbide and silicon carbide ceramics are black, high-strength materials with higher hardness and better thermal shock resistance than alumina. They have superior properties for power devices and are predicted to revolutionize the power electronics industry. These hard ceramics consist of grains of silicon carbide which can be bonded together by sintering.
Silicon Carbide and Silicon Carbide Ceramics: Learn more

Product Name Notes
AISiC is a composite material, with high specific strength and specific stiffness, low thermal expansion coefficient, low density, high micro yield strength, good dimensional stability, thermal conductivity, wear resistance, fatigue...
Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy...
Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous...
Main Characteristics: High Temperature Strength, High Chemical Resistance, Good Thermal Conductivity. Main Applications: Corrosion resistant parts, seals parts, high temperature resistant parts, guide rails, square beams. Silicon carbide (SiC) is...
Precision ceramic piston is composed of two parts of the piston sleeve and the piston rod. It is formed by imported high purity raw powder by static pressing, sintered by...
The application of silicon carbide ceramic beam: It is one of the core components of lithography machine, its main function is carrying the wafer follow a prescribed trajectory for high...
The application of silicon carbide ceramic guide rails are: silicon carbide ceramic guide rail, is one of the core components of semiconductor lithography machine, applied to: Silicon carbide ceramic air...