Fountyl Technologies Pte. Ltd. Datasheets for Zirconium Oxide and Zirconia Ceramics
Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina.
Zirconium Oxide and Zirconia Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Main Characteristics: High Mechanical Strength Good Wear and Heat Resistance. Main Applications: Wear-resistant, heat-resistant parts, such as sand mill accessories. Zirconia (ZrO2) is the material with the highest mechanical strength... | |
| Precision ceramic piston is composed of two parts of the piston sleeve and the piston rod. It is formed by imported high purity raw powder by static pressing, sintered by... |