Fountyl Technologies Pte. Ltd. Datasheets for Chucks

Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. This product area covers a variety of chuck types, including: core, diaphragm, draw bar, electrostatic, gear, grinding, lathe, milling, pull down, roll, safety, scroll, universal, and vacuum chucks.
Chucks: Learn more

Product Name Notes
Electrostatic chuck has the function of normal use in vacuum atmosphere, and plays the role of holding and temperature control of wafer in high vacuum plasma or special gas environment,...
Porous ceramic chuck is also called microporous ceramic chuck, which means that a uniform solid or vacuum body is produced through a special nano powder manufacturing process, and a large...
Ring groove chuck (groove chuck) is a commonly used industrial chuck in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. Usually made of silicon...
Silicon carbide chuck (also called wafer clamping), is industrial chuck commonly used in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. It is usually...