ALLDOS Inc. Conex® DIS-C

Description
Conex® DIS-C Measuring Amplifier and Controller for Conductivity ALLDOS now also provides inductive conductivity measurement procedures for measuring concentrated acids, lyes and saline solutions. Inductive electrode 314-417 Together with the inductive electrode, there are now four measuring ranges available between 0 and 2000 mS/cm. Since the measuring loops are not in direct contact with the sample water, this conductivity electrode can also be used in aggressive media. Inductive conductivity electrodes are guaranteed a long service life in even the harshest environments . Conductive measuring cells 314-400 to -416 The conductive dual-conductor stainless steel electrode measuring cells cover the measuring range from 0.05 µS/cm to 20 mS/cm with pressure ranges of 0-6 bar and a maximum temperature of 50° C. All electrodes are fitted with a platinum resistance thermometer for temperature measurement and temperature compensation. A second series of measuring cells with the same measuring-range steps is available for higher pressures up to 10 bar and working temperatures up to 130° C. Applications for inductive measurements: • Automatic desalination devices in cooling towers • Chemical and metal-working industry • Waste-water treatment Applications for conductive measurements: • Bottle washing • CIP • Drinking water treatment • Swimming-pool water treatment The benefits of Conex® DIS-C at a glance: • Precise conductivity measurement with the conductive dual-electrode measuring cell or the inductive sensor • Simple, logical, plain-text navigation • Automatic adjustment of electrode control • Microprocessor-contr olled PI controller • Outputs for controlling dosing pumps • Aligned signal outputs for linking to a central control system and high availability • Also available as 96x96 mm control panel version in accordance with DIN 43700 • When used in combination with ALLDOS dosing pumps, Conex® DIS-C for conductivity provides an extremely simple and effective vehicle for high-quality measuring and control
Description
Conex® DIS-C Measuring Amplifier and Controller for Conductivity ALLDOS now also provides inductive conductivity measurement procedures for measuring concentrated acids, lyes and saline solutions. Inductive electrode 314-417 Together with the inductive electrode, there are now four measuring ranges available between 0 and 2000 mS/cm. Since the measuring loops are not in direct contact with the sample water, this conductivity electrode can also be used in aggressive media. Inductive conductivity electrodes are guaranteed a long service life in even the harshest environments . Conductive measuring cells 314-400 to -416 The conductive dual-conductor stainless steel electrode measuring cells cover the measuring range from 0.05 µS/cm to 20 mS/cm with pressure ranges of 0-6 bar and a maximum temperature of 50° C. All electrodes are fitted with a platinum resistance thermometer for temperature measurement and temperature compensation. A second series of measuring cells with the same measuring-range steps is available for higher pressures up to 10 bar and working temperatures up to 130° C. Applications for inductive measurements: • Automatic desalination devices in cooling towers • Chemical and metal-working industry • Waste-water treatment Applications for conductive measurements: • Bottle washing • CIP • Drinking water treatment • Swimming-pool water treatment The benefits of Conex® DIS-C at a glance: • Precise conductivity measurement with the conductive dual-electrode measuring cell or the inductive sensor • Simple, logical, plain-text navigation • Automatic adjustment of electrode control • Microprocessor-contr olled PI controller • Outputs for controlling dosing pumps • Aligned signal outputs for linking to a central control system and high availability • Also available as 96x96 mm control panel version in accordance with DIN 43700 • When used in combination with ALLDOS dosing pumps, Conex® DIS-C for conductivity provides an extremely simple and effective vehicle for high-quality measuring and control

Suppliers

Company
Product
Description
Supplier Links
Conex® DIS-C Measuring Amplifier and Controller for Conductivity ALLDOS now also provides inductive conductivity measurement procedures for measuring concentrated acids, lyes and saline solutions. Inductive electrode 314-417 Together with the inductive electrode, there are now four measuring ranges available between 0 and 2000 mS/cm. Since the measuring loops are not in direct contact with the sample water, this conductivity electrode can also be used in aggressive media. Inductive conductivity electrodes are guaranteed a long service life in even the harshest environments . Conductive measuring cells 314-400 to -416 The conductive dual-conductor stainless steel electrode measuring cells cover the measuring range from 0.05 µS/cm to 20 mS/cm with pressure ranges of 0-6 bar and a maximum temperature of 50° C. All electrodes are fitted with a platinum resistance thermometer for temperature measurement and temperature compensation. A second series of measuring cells with the same measuring-range steps is available for higher pressures up to 10 bar and working temperatures up to 130° C. Applications for inductive measurements: • Automatic desalination devices in cooling towers • Chemical and metal-working industry • Waste-water treatment Applications for conductive measurements: • Bottle washing • CIP • Drinking water treatment • Swimming-pool water treatment The benefits of Conex® DIS-C at a glance: • Precise conductivity measurement with the conductive dual-electrode measuring cell or the inductive sensor • Simple, logical, plain-text navigation • Automatic adjustment of electrode control • Microprocessor-contr olled PI controller • Outputs for controlling dosing pumps • Aligned signal outputs for linking to a central control system and high availability • Also available as 96x96 mm control panel version in accordance with DIN 43700 • When used in combination with ALLDOS dosing pumps, Conex® DIS-C for conductivity provides an extremely simple and effective vehicle for high-quality measuring and control

Conex® DIS-C Measuring Amplifier and Controller for Conductivity
ALLDOS now also provides inductive conductivity measurement procedures for measuring concentrated acids, lyes and saline solutions.

Inductive electrode 314-417
Together with the inductive electrode, there are now four measuring ranges available between 0 and 2000 mS/cm. Since the measuring loops are not in direct contact with the sample water, this conductivity electrode can also be used in aggressive media.
Inductive conductivity electrodes are guaranteed a long service life in even the harshest environments .

Conductive measuring cells 314-400 to -416
The conductive dual-conductor stainless steel electrode measuring cells cover the measuring range from 0.05 µS/cm to 20 mS/cm with pressure ranges of 0-6 bar and a maximum temperature of 50° C. All electrodes are fitted with a platinum resistance thermometer for temperature measurement and temperature compensation.
A second series of measuring cells with the same measuring-range steps is available for higher pressures up to 10 bar and working temperatures up to 130° C.
Applications for inductive measurements:
• Automatic desalination devices in cooling towers
• Chemical and metal-working industry
• Waste-water treatment
Applications for conductive measurements:
• Bottle washing
• CIP
• Drinking water treatment
• Swimming-pool water treatment
The benefits of Conex® DIS-C at a glance:
• Precise conductivity measurement with the conductive dual-electrode measuring
cell or the inductive sensor
• Simple, logical, plain-text navigation
• Automatic adjustment of electrode control
• Microprocessor-controlled PI controller
• Outputs for controlling dosing pumps
• Aligned signal outputs for linking to a central control system and high availability
• Also available as 96x96 mm control panel version in accordance with DIN 43700
• When used in combination with ALLDOS dosing pumps, Conex® DIS-C for conductivity
provides an extremely simple and effective vehicle for high-quality measuring
and control

Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Specialty Process Controllers
Product Number Conex® DIS-C
Unlock Full Specs
to access all available technical data

Similar Products

IPCMini Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details
SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details