ALLDOS Inc. Conex® DIA-1

Description
Conex speaks plain text The most important parameters in water chemistry and technology are speaking the same language: Conex. ALLDOS' new generation of ultra-modern measuring amplifiers and controllers measure and control pH, redox, chlorine, chlorine dioxide, ozone, hydrogen peroxide, peracetic acid and fluoride. Convenient operation: easy, quick and universal Thanks to the outstanding plain-text operator prompting, Conex makes even a complicated adjustment very easy; a few keys lead safely to the goal. Conex speaks seven languages fluently. Whether German, English, French, Dutch, Spanish, Italian or Portuguese are concerned, all settings can be made, checked and modified world-wide in any of these languages. Progress and innovation: technology for safety The new unique potentiostat was especially designed for Conex and adapts to the different input sizes automatically. The process safety due to the automatic wire break control of the current loops is also unique. Exact chlorine measurement with automatic pH-value and temperature compensation are incorporated in one unit as a further innovation. Further features: Manual or automatic temperature compensation all control and regulation functions up to PID and continous control Logbook function: recording sensor data and calibration values with date and time user coding function for the definition of special input functions, e.g. the system administration error message function if the sensors don't work Versions: Conex® DIA-1 in an enclosure for wall mounting, protection IP 65, with integrated potentiostat Conex® DIA-1 in an enclosure 96 x 96 mm (protection IP 54) for control panel installation, incl. separate sensor interface (protection IP 65)
Description
Conex speaks plain text The most important parameters in water chemistry and technology are speaking the same language: Conex. ALLDOS' new generation of ultra-modern measuring amplifiers and controllers measure and control pH, redox, chlorine, chlorine dioxide, ozone, hydrogen peroxide, peracetic acid and fluoride. Convenient operation: easy, quick and universal Thanks to the outstanding plain-text operator prompting, Conex makes even a complicated adjustment very easy; a few keys lead safely to the goal. Conex speaks seven languages fluently. Whether German, English, French, Dutch, Spanish, Italian or Portuguese are concerned, all settings can be made, checked and modified world-wide in any of these languages. Progress and innovation: technology for safety The new unique potentiostat was especially designed for Conex and adapts to the different input sizes automatically. The process safety due to the automatic wire break control of the current loops is also unique. Exact chlorine measurement with automatic pH-value and temperature compensation are incorporated in one unit as a further innovation. Further features: Manual or automatic temperature compensation all control and regulation functions up to PID and continous control Logbook function: recording sensor data and calibration values with date and time user coding function for the definition of special input functions, e.g. the system administration error message function if the sensors don't work Versions: Conex® DIA-1 in an enclosure for wall mounting, protection IP 65, with integrated potentiostat Conex® DIA-1 in an enclosure 96 x 96 mm (protection IP 54) for control panel installation, incl. separate sensor interface (protection IP 65)

Suppliers

Company
Product
Description
Supplier Links
Conex speaks plain text The most important parameters in water chemistry and technology are speaking the same language: Conex. ALLDOS' new generation of ultra-modern measuring amplifiers and controllers measure and control pH, redox, chlorine, chlorine dioxide, ozone, hydrogen peroxide, peracetic acid and fluoride. Convenient operation: easy, quick and universal Thanks to the outstanding plain-text operator prompting, Conex makes even a complicated adjustment very easy; a few keys lead safely to the goal. Conex speaks seven languages fluently. Whether German, English, French, Dutch, Spanish, Italian or Portuguese are concerned, all settings can be made, checked and modified world-wide in any of these languages. Progress and innovation: technology for safety The new unique potentiostat was especially designed for Conex and adapts to the different input sizes automatically. The process safety due to the automatic wire break control of the current loops is also unique. Exact chlorine measurement with automatic pH-value and temperature compensation are incorporated in one unit as a further innovation. Further features: Manual or automatic temperature compensation all control and regulation functions up to PID and continous control Logbook function: recording sensor data and calibration values with date and time user coding function for the definition of special input functions, e.g. the system administration error message function if the sensors don't work Versions: Conex® DIA-1 in an enclosure for wall mounting, protection IP 65, with integrated potentiostat Conex® DIA-1 in an enclosure 96 x 96 mm (protection IP 54) for control panel installation, incl. separate sensor interface (protection IP 65)

Conex speaks plain text
The most important parameters in water chemistry and technology are speaking the same language: Conex. ALLDOS' new generation of ultra-modern measuring amplifiers and controllers measure and control pH, redox, chlorine, chlorine dioxide, ozone, hydrogen peroxide, peracetic acid and fluoride.
Convenient operation: easy, quick and universal

Thanks to the outstanding plain-text operator prompting, Conex makes even a complicated adjustment very easy; a few keys lead safely to the goal.
Conex speaks seven languages fluently. Whether German, English, French, Dutch, Spanish, Italian or Portuguese are concerned, all settings can be made, checked and modified world-wide in any of these languages.


Progress and innovation: technology for safety

The new unique potentiostat was especially designed for Conex and adapts to the different input sizes automatically.
The process safety due to the automatic wire break control of the current loops is also unique.
Exact chlorine measurement with automatic pH-value and temperature compensation are incorporated in one unit as a further innovation.

Further features:

Manual or automatic temperature compensation
all control and regulation functions up to PID and continous control
Logbook function: recording sensor data and calibration values with date and time
user coding function for the definition of special input functions, e.g. the system administration
error message function if the sensors don't work

Versions:

Conex® DIA-1 in an enclosure for wall mounting, protection IP 65, with integrated potentiostat
Conex® DIA-1 in an enclosure 96 x 96 mm (protection IP 54) for control panel installation, incl. separate sensor interface (protection IP 65)
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Specialty Process Controllers
Product Number Conex® DIA-1
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
4 UHV Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details