1024 - 100GM -- POLYSTYRENE
Scientific Polymer Products, Inc.
Polystyrene
1024 - 100gm
Description
Polystyrene
Catalog # :
1024
CAS :
9003-53-6
Physical Form :
Granular solid
Approx Mw :
1,200
Density (g/cc) :
1.06
Refractive Index :
1.60
Fp (F) :
>392
Softening Point - R&B (C) :
74
TSCA :
TSCA listed
Tg (C) :
35
Soluble in :
Benzene, MEK, THF, toluene, xylene
Description
Polystyrene
Catalog # :
1024
CAS :
9003-53-6
Physical Form :
Granular solid
Approx Mw :
1,200
Density (g/cc) :
1.06
Refractive Index :
1.60
Fp (F) :
>392
Softening Point - R&B (C) :
74
TSCA :
TSCA listed
Tg (C) :
35
Soluble in :
Benzene, MEK, THF, toluene, xylene
Suppliers
Polystyrene
Catalog # :
1024
CAS :
9003-53-6
Physical Form :
Granular solid
Approx Mw :
1,200
Density (g/cc) :
1.06
Refractive Index :
1.60
Fp (F) :
>392
Softening Point - R&B (C) :
74
TSCA :
TSCA listed
Tg (C) :
35
Soluble in :
Benzene, MEK, THF, toluene, xylene
Polystyrene
Catalog # : 1024
CAS : 9003-53-6
Physical Form : Granular solid
Approx Mw : 1,200
Density (g/cc) : 1.06
Refractive Index : 1.60
Fp (F) : >392
Softening Point - R&B (C) : 74
TSCA : TSCA listed
Tg (C) : 35
Soluble in : Benzene, MEK, THF, toluene, xylene
Supplier's Site
Technical Specifications
Product Category
Resins and Compounds
Product Number
1024 - 100gm
Product Name
Polystyrene
Chemical System
Styrene or Polystyrene
Unlock Full Specs
to access all available technical data
Similar Products
ExxonMobil - Polyethylene Products
Type
Thermoplastic
Tensile (Break)
8100 psi (55848 KPa)
Elongation
560.0 %
View Details
Type
Thermally cured; Optical
Form / Shape
Liquid
Chemical System
Epoxy
View Details
Type
Elastomer
Chemical System
Fluoropolymer
Industry
Automotive; OEM or Industrial; Fuel Apps, Including Methanol-containing Fuels, Fuel Hose, Shaft Seals, Pipe & Tank Liners, Diesel, Chemical Processing, Oil Filed / Petrochemical
View Details
Industry
Nuclear
Deflection Temperature
116 F (46.67 C)
CTE
110 µin/in-F (198 µm/m-C)
View Details