Kipp & Zonen, Inc. Gear Drive Sun Tracker SOLYS

Description
Temperature range -50°C to +60°C 80 kg payload 60 NM torque Ethernet and RS-485 communication Standard Sun Sensor No maintenance needed SOLYS Gear Drive Sun Tracker SOLYS Gear Drive is a high end sun tracker for all weather conditions and locations. It builds on the features of the SOLYS 2 and has enhanced capabilities that make it suitable for use with heavy loads and in the harshest climates. It has the power to point accurately at the sun in very high winds, and to break the ice that can build up overnight when the tracker is ‘sleeping’. High payload for multiple and / or heavy instruments The high precision gear drive system requires no maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available. What you need to build a solar monitoring station To build your solar radiation measurement station the SOLYS Gear Drive is the base to hold an array of instruments to monitor solar and sky radiation. The shading assembly and other mounting accessories from the SOLYS 2 can all be fitted. For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has the mountings for pyrheliometer already fitted and includes the sun sensor for active tracking. However, it does not include a tripod stand. It can be used with the cast aluminium SOLYS Tripod Floor Stand but, for use in extreme conditions and with high loads, the Heavy Duty Tripod Floor Stand is recommended. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced. The SOLYS Gear Drive sun tracker with high precision reduction gear combines the highest payload, the widest temperature range and most advanced communication with smart software for real-time status information.
Datasheet
Description
Temperature range -50°C to +60°C 80 kg payload 60 NM torque Ethernet and RS-485 communication Standard Sun Sensor No maintenance needed SOLYS Gear Drive Sun Tracker SOLYS Gear Drive is a high end sun tracker for all weather conditions and locations. It builds on the features of the SOLYS 2 and has enhanced capabilities that make it suitable for use with heavy loads and in the harshest climates. It has the power to point accurately at the sun in very high winds, and to break the ice that can build up overnight when the tracker is ‘sleeping’. High payload for multiple and / or heavy instruments The high precision gear drive system requires no maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available. What you need to build a solar monitoring station To build your solar radiation measurement station the SOLYS Gear Drive is the base to hold an array of instruments to monitor solar and sky radiation. The shading assembly and other mounting accessories from the SOLYS 2 can all be fitted. For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has the mountings for pyrheliometer already fitted and includes the sun sensor for active tracking. However, it does not include a tripod stand. It can be used with the cast aluminium SOLYS Tripod Floor Stand but, for use in extreme conditions and with high loads, the Heavy Duty Tripod Floor Stand is recommended. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced. The SOLYS Gear Drive sun tracker with high precision reduction gear combines the highest payload, the widest temperature range and most advanced communication with smart software for real-time status information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Drive Sun Tracker - SOLYS - Kipp & Zonen, Inc.
Bohemia, NY, United States
Gear Drive Sun Tracker
SOLYS
Gear Drive Sun Tracker SOLYS
Temperature range -50°C to +60°C 80 kg payload 60 NM torque Ethernet and RS-485 communication Standard Sun Sensor No maintenance needed SOLYS Gear Drive Sun Tracker SOLYS Gear Drive is a high end sun tracker for all weather conditions and locations. It builds on the features of the SOLYS 2 and has enhanced capabilities that make it suitable for use with heavy loads and in the harshest climates. It has the power to point accurately at the sun in very high winds, and to break the ice that can build up overnight when the tracker is ‘sleeping’. High payload for multiple and / or heavy instruments The high precision gear drive system requires no maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available. What you need to build a solar monitoring station To build your solar radiation measurement station the SOLYS Gear Drive is the base to hold an array of instruments to monitor solar and sky radiation. The shading assembly and other mounting accessories from the SOLYS 2 can all be fitted. For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C. SOLYS Gear Drive has the mountings for pyrheliometer already fitted and includes the sun sensor for active tracking. However, it does not include a tripod stand. It can be used with the cast aluminium SOLYS Tripod Floor Stand but, for use in extreme conditions and with high loads, the Heavy Duty Tripod Floor Stand is recommended. SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced. The SOLYS Gear Drive sun tracker with high precision reduction gear combines the highest payload, the widest temperature range and most advanced communication with smart software for real-time status information.
  • Temperature range -50°C to +60°C
  • 80 kg payload
  • 60 NM torque
  • Ethernet and RS-485 communication
  • Standard Sun Sensor
  • No maintenance needed

SOLYS Gear Drive Sun Tracker

SOLYS Gear Drive is a high end sun tracker for all weather conditions and locations. It builds on the features of the SOLYS 2 and has enhanced capabilities that make it suitable for use with heavy loads and in the harshest climates. It has the power to point accurately at the sun in very high winds, and to break the ice that can build up overnight when the tracker is ‘sleeping’.

High payload for multiple and / or heavy instruments

The high precision gear drive system requires no maintenance and is much more powerful than the belt drive system of the SOLYS 2. The maximum payload is increased to 80 kg and the torque is raised to 60 Nm, allowing SOLYS Gear Drive to carry multiple and/or heavy instruments and other loads. The integrated GPS receiver automatically configures location and very accurate time information upon installation.

Smart software for real-time status information

The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication parameters such as fixed or manual IP address and baud rate. The integrated Web Interface can be used to visualise (get and set) operational parameters, download history log files or upload new firmware when available.

What you need to build a solar monitoring station

To build your solar radiation measurement station the SOLYS Gear Drive is the base to hold an array of instruments to monitor solar and sky radiation. The shading assembly and other mounting accessories from the SOLYS 2 can all be fitted. For operation in extremely cold regions an insulated cold weather cover is available that allows use in temperatures down to -50°C and with wind speeds up to 20m/s. For very hot climates a sun shield can be fitted, extending the upper temperature range to +60°C.

SOLYS Gear Drive has the mountings for pyrheliometer already fitted and includes the sun sensor for active tracking. However, it does not include a tripod stand. It can be used with the cast aluminium SOLYS Tripod Floor Stand but, for use in extreme conditions and with high loads, the Heavy Duty Tripod Floor Stand is recommended.

SOLYS Gear Drive has been tested and protected against the highest levels of ESD, EMC and surge disturbances that might be experienced.

The SOLYS Gear Drive sun tracker with high precision reduction gear combines the highest payload, the widest temperature range and most advanced communication with smart software for real-time status information.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Solar Trackers
Product Number SOLYS
Product Name Gear Drive Sun Tracker
Communication Interface RS-485
Unlock Full Specs
to access all available technical data

Similar Products