Qsonica, LLC Sonicator Q125

Description
Q125 Sonicator The Q125 is a microprocessor-based , programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit. Features: Programmable operation Set time and amplitude for hands free operation Pulse mode Prevent heat buildup in temperature sensitive samples Digital amplitude / intensity control Output intensity can be set from 20-100% Elapsed time indicator Displays duration of sonication Display of wattage and joules Real-time energy monitoring Overload protection Prevents damage to circuitry if a fault occurs RoHS compliant Uses lead free components Compact design Takes up less space than competitive units Part# Q125 includes one each of the following: Generator Converter 1/8" probe Power cable Wrench Set
Description
Q125 Sonicator The Q125 is a microprocessor-based , programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit. Features: Programmable operation Set time and amplitude for hands free operation Pulse mode Prevent heat buildup in temperature sensitive samples Digital amplitude / intensity control Output intensity can be set from 20-100% Elapsed time indicator Displays duration of sonication Display of wattage and joules Real-time energy monitoring Overload protection Prevents damage to circuitry if a fault occurs RoHS compliant Uses lead free components Compact design Takes up less space than competitive units Part# Q125 includes one each of the following: Generator Converter 1/8" probe Power cable Wrench Set

Suppliers

Company
Product
Description
Supplier Links
Sonicator - Q125 - Qsonica, LLC
Newtown, CT, USA
Sonicator
Q125
Sonicator Q125
Q125 Sonicator The Q125 is a microprocessor-based , programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit. Features: Programmable operation Set time and amplitude for hands free operation Pulse mode Prevent heat buildup in temperature sensitive samples Digital amplitude / intensity control Output intensity can be set from 20-100% Elapsed time indicator Displays duration of sonication Display of wattage and joules Real-time energy monitoring Overload protection Prevents damage to circuitry if a fault occurs RoHS compliant Uses lead free components Compact design Takes up less space than competitive units Part# Q125 includes one each of the following: Generator Converter 1/8" probe Power cable Wrench Set

Q125 Sonicator

The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules.

The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit.

Features:

Programmable operation

  • Set time and amplitude for hands free operation

Pulse mode

  • Prevent heat buildup in temperature sensitive samples

Digital amplitude / intensity control

  • Output intensity can be set from 20-100%

Elapsed time indicator

  • Displays duration of sonication

Display of wattage and joules

  • Real-time energy monitoring

Overload protection

  • Prevents damage to circuitry if a fault occurs

RoHS compliant

  • Uses lead free components

Compact design

  • Takes up less space than competitive units

Part# Q125 includes one each of the following:

  • Generator
  • Converter
  • 1/8" probe
  • Power cable
  • Wrench Set
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Sonicators
Product Number Q125
Product Name Sonicator
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

Sonicator - Q700 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Analog Cell Disruptor - 2601-01 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 200 watts
Input Voltage 115 to 230 volts
View Details
Sonicator - Q55 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 55 watts
View Details
Digital Cell Disruptor - 2601-03 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 200 watts
Input Voltage 115 to 230 volts
View Details