5o.com Rx Splitter 5o6471U1

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o6471U1 is a receiver splitter designed for wireless base stations, IoT devices, and military or commercial applications, supporting frequencies from 350 to 470 MHz across variants. It features six RX inputs and one ANT input, all with N-type female connectors, and includes a built-in amplifier with a maximum gain of +5 to +12 dBm and a noise figure of 1.5 dB max. The unit operates on DC 12V, offers adjustable amplifier gain in 1 dB steps via a dial switch, and includes an amplifier fault alarm. It has a 1U form factor measuring 483 x 300 x 45 mm, weighs approximately 5.5 kg, and is finished in black. Operating temperature ranges from -30 to +75°C, with storage from -55 to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o6471U1 is a receiver splitter designed for wireless base stations, IoT devices, and military or commercial applications, supporting frequencies from 350 to 470 MHz across variants. It features six RX inputs and one ANT input, all with N-type female connectors, and includes a built-in amplifier with a maximum gain of +5 to +12 dBm and a noise figure of 1.5 dB max. The unit operates on DC 12V, offers adjustable amplifier gain in 1 dB steps via a dial switch, and includes an amplifier fault alarm. It has a 1U form factor measuring 483 x 300 x 45 mm, weighs approximately 5.5 kg, and is finished in black. Operating temperature ranges from -30 to +75°C, with storage from -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Rx Splitter - 5o6471U1 - 5o.com
Guangdong, China
Rx Splitter
5o6471U1
Rx Splitter 5o6471U1
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o6471U1
Product Name Rx Splitter
0º Power Divider Division: 6-Way
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details
2 Way Power Divider - 5o3128280 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -35 to 75 C (-31 to 167 F)
Frequency 5.00 to 1000.00 MHz
View Details
Tx Combiner - 5o4461U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details