2-way combiner/hybrid coupler for RF systems operating between 350 and 520 MHz or 400 and 470 MHz, with 50 Ω impedance, insertion loss up to 2.5 dB, isolation minimum 25 dB, and VSWR maximum 1.2. Available with N female or SMA female connectors, handling up to 200 W (2×100 W) or 100 W (2×50 W) power. Measures 142 × 39 × 21 mm with operating temperature from -40 to +85°C and storage temperature from -55 to +125°C.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2T250148440 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |