5o.com 4 Way Power Divider 5o33120710

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-way power divider for wireless communication, radar, and satellite systems, operating from 698 to 2700 MHz with a maximum insertion loss of 18 dB, isolation of 18 dB, and VSWR of 1.3. The unit features N female or SMA female connectors, 50 Ω impedance, and power handling of 50 W as a splitter and 2 W as a combiner. It maintains a phase unbalance of ±5° and amplitude unbalance of ±0.4 dB, with an operating temperature range of -40 to +85°C and physical dimensions of 120 × 71 × 21 mm. The part includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

4-way power divider for wireless communication, radar, and satellite systems, operating from 698 to 2700 MHz with a maximum insertion loss of 18 dB, isolation of 18 dB, and VSWR of 1.3. The unit features N female or SMA female connectors, 50 Ω impedance, and power handling of 50 W as a splitter and 2 W as a combiner. It maintains a phase unbalance of ±5° and amplitude unbalance of ±0.4 dB, with an operating temperature range of -40 to +85°C and physical dimensions of 120 × 71 × 21 mm. The part includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
4 Way Power Divider - 5o33120710 - 5o.com
Guangdong, China
4 Way Power Divider
5o33120710
4 Way Power Divider 5o33120710
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o33120710
Product Name 4 Way Power Divider
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details
Rx Splitter - 5o4471U1 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
8 Way Power Divider - 5o34129600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details