The 5o8461U0 series is an 8-channel RF combiner designed for base stations, antenna feeds, military, space, and IoT applications, operating in the 100 to 200 MHz range. It features eight N-female input ports and one N-female antenna output port, with a maximum insertion loss of 11.0 dB, minimum isolation of 70 dB, and a maximum VSWR of 1.2:1. Each channel supports up to 50 W input power. The unit is housed in a 1U enclosure measuring 483 × 300 × 45 mm, weighs approximately 14 kg, and is finished in black. It operates reliably between -30°C and +75°C and can be stored from -55°C to +125°C. A one-year standard warranty is provided.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o8461U0 |
| Product Name | Tx Combiner |
| 0º Power Divider Division: | 8-Way |