Dual directional coupler for 1400 to 2000 MHz applications, with 30 dB coupling, 18 dB directivity, and 0.5 dB insertion loss, designed for 50 Ω systems and rated for 120 W power handling. Packaged in a 74×48×20 mm enclosure with SMA or N female connectors, operating temperature range from -40 to +85°C, and storage temperature from -55 to +125°C. Includes a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5674480 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1400.00 to 2000.00 MHz |
| Power | 120.00 watts |
| Coupling | 30.00 dB |