The 5o55224400 is a directional coupler for RF and microwave systems operating from 350 to 2700 MHz, with a 50 Ω impedance and N female connectors. It has a physical dimension of 224.4 × 40 × 16.5 mm and supports up to 300 W power handling. The operating temperature range is -35 to +65℃, with storage from -55 to +125℃. All variants in this series exhibit a VSWR of 1.3 and directivity of 18 dB, except the 40 dB coupling model, which has a directivity of 12 dB. The product includes a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o55224400 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 350.00 to 2700.00 MHz |
| Power | 200.00 watts |
| Coupling | 5.00 to 40.00 dB |