Dual directional coupler covering 3.0 to 6.0 GHz with 50Ω impedance, housed in a 100×25×19 mm package. Supports power handling up to 100 W, with coupling values of 10, 20, or 30 dB depending on variant. Insertion loss is 1.0 to 1.5 dB, directivity is 18 dB, VSWR is 1.3 to 1.5, and frequency range is fixed across all variants. Available with N female or SMA female connectors. Operates from -55°C to +85°C and stores from -55°C to +125°C. Includes a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o56100250 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 3000.00 to 6000.00 MHz |
| Power | 100.00 watts |
| Coupling | 10.00 to 30.00 dB |