Directional coupler for RF and microwave systems operating from 2.5 to 5.2 GHz, with 50 Ω impedance and SMA female connectors. The unit measures 43 × 15 × 11 mm and supports continuous power handling up to 50 W. Operating temperature range is -55 to +85 °C, with storage from -55 to +125 °C. VSWR is rated at 1.5 or lower depending on coupling value. The product includes a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5543153 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 2500.00 to 5200.00 MHz |
| Power | 40.00 watts |
| Coupling | 10.00 to 30.00 dB |