The 5o5543150 series consists of directional couplers for RF and microwave systems, operating from 2.0 to 8.0 GHz with 50 Ω impedance. Each variant features an SMA female connector, measures 43×15×11 mm, handles up to 50 W power, and operates from -55 to +85 °C. Specifications include coupling values of 6, 10, 20, or 30 dB with ±1 dB tolerance, insertion loss of 0.5 to 1.8 dB, directivity of 18 to 20 dB, and VSWR up to 1.8. The series includes a one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o5543150 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 2000.00 to 8000.00 MHz |
| Power | 50.00 watts |
| Coupling | 6.00 to 30.00 dB |