Dual directional coupler for RF and microwave systems operating from 0.8 to 3.6 GHz with 10 dB coupling, 15 dB directivity, and 3.5 dB nominal insertion loss. Features 50 Ω impedance, 10 W power handling, and SMA or N female connectors. Dimensions are 214 × 24 × 20 mm. Operating temperature range is -40 °C to +70 °C, with storage from -55 °C to +125 °C. VSWR is 1.5 max. Includes one-year standard warranty.
Frequency Range 136MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 5o56214240 |
| Product Name | Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 800.00 to 3600.00 MHz |
| Power | 10.00 watts |
| Coupling | 7.00 to 10.00 dB |